EN
  • EN
  • DE

M30620MCN-144HP

Part No M30620MCN-144HP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829122-M30620MCN-144HP
Ultra Librarian 3D Model Ultra Librarian M30620MCN-144HP CAD Model

Description

The M30620MCN-144HP is a microcontroller unit (MCU) manufactured by Renesas Electronics America. Part of the M16C/62 series, it is designed for embedded control applications requiring a balance of high performance, low power consumption, and a variety of integrated peripherals. The 144HP likely indicates a specific package type or pin count variant.

Applications:

  • Industrial Control: Used in programmable logic controllers (PLCs), motor drives, and other industrial automation equipment.
  • Consumer Electronics: Found in appliances, remote controls, and other consumer devices that require embedded control.
  • Automotive Systems: Applied in automotive applications, such as body control modules, instrument clusters, and engine management systems.
  • Medical Devices: Used in medical equipment, including patient monitoring systems and diagnostic devices.
  • Networking Equipment: Can be implemented in networking devices, such as routers and switches, for control and management functions.

Features:

  • 16-bit M16C CPU Core: Provides efficient processing capabilities for embedded control tasks.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers and Counters: Features multiple timers and counters for precise timing and event management.
  • Serial Communication Interfaces: Offers UART, SPI, and I2C interfaces for serial communication with external devices.
  • A/D Converter: Integrated analog-to-digital converter (ADC) for converting analog signals into digital data.
  • D/A Converter: Includes a digital-to-analog converter (DAC) for generating analog output signals.
  • PWM Output: Provides PWM (Pulse Width Modulation) outputs for controlling motor speed and other analog devices.

Benefits:

  • High Performance: Enables efficient processing of complex control algorithms and data manipulation tasks.
  • Low Power Consumption: Helps to reduce power consumption, which is important for battery-powered devices.
  • Versatile Peripherals: A rich set of peripherals allows the MCU to interface with a wide range of external devices.
  • Simplified Development: A comprehensive set of development tools and libraries can help to simplify software development.
  • Cost-Effective Solution: Provides a cost-effective option for embedded control applications.

Additional Details:

The M30620MCN-144HP typically operates on a single power supply voltage. It is available in a 144-pin package (likely a QFP or LQFP). It features a comprehensive interrupt controller for handling asynchronous events and supports various power-saving modes to minimize power consumption during idle states. Its versatile feature set and performance characteristics make it well-suited for a diverse range of embedded control applications.

You May Also Be Interested in

3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7829 $58.6974
15+ $8.0273 $120.4095
23+ $7.7766 $178.8618
31+ $7.5248 $233.2688
40+ $7.2742 $290.9680
54+ $6.5223 $352.2042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess