EN
  • EN
  • DE

M30612SFP

Part No M30612SFP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829117-M30612SFP
Ultra Librarian 3D Model Ultra Librarian M30612SFP CAD Model

Description

The M30612SFP is a microcontroller manufactured by Renesas Electronics America, belonging to the M16C/60 series. These microcontrollers are designed for various embedded control applications, offering a balance of processing power, low power consumption, and a comprehensive set of integrated peripherals.

Applications:

  • Motor Control: Used in applications requiring precise motor control, such as robotics and industrial automation.
  • Appliance Control: Suitable for controlling various household appliances, including washing machines, refrigerators, and air conditioners.
  • Office Automation: Employed in office equipment such as printers, scanners, and fax machines for controlling their operation.
  • Consumer Electronics: Found in consumer electronic devices like remote controls, audio equipment, and gaming consoles.
  • Industrial Automation: Utilized in industrial automation systems for controlling machinery and processes.

Features:

  • High-Performance CPU: Equipped with a 16-bit M16C CPU core, providing efficient processing capabilities.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers and Counters: Features multiple timers and counters for precise timing and event management.
  • Serial Communication Interfaces: Offers UART, SPI, and I2C interfaces for serial communication with other devices.
  • A/D Converter: Integrated analog-to-digital converter (ADC) for converting analog signals to digital data.
  • D/A Converter: Integrated digital-to-analog converter (DAC) for converting digital signals to analog data.
  • PWM Output: Provides PWM (Pulse Width Modulation) outputs for controlling motor speed and other analog devices.

Benefits:

  • High Performance: Enables efficient processing of complex control algorithms and data manipulation tasks.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Versatile Peripheral Set: Offers a wide range of peripherals for interfacing with various external devices and sensors.
  • Simplified Development: Simplifies software development with a comprehensive set of development tools and libraries.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.

Additional Details:

The M30612SFP operates on a single power supply voltage. It is available in a variety of package options, including QFP and LQFP. The microcontroller features a robust interrupt controller for handling asynchronous events and supports various power-saving modes to minimize power consumption during idle states. Its comprehensive feature set and performance make it suitable for a wide array of embedded control applications.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.8438 $93.8438
2+ $77.0001 $154.0002
3+ $74.5938 $223.7814
4+ $72.1875 $288.7500
5+ $69.7813 $348.9065
6+ $62.5626 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess