EN
  • EN
  • DE

IW1782-05

Part No IW1782-05
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Rapid Charge AC/DC Digital Quasi-Resonant PWM Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980941-IW1782-05
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IW1782-05 CAD Model

Description

The IW1782-05 is a high-performance, single-stage AC/DC controller designed by Renesas Electronics America. It is specifically tailored for applications requiring high efficiency and power factor correction in a compact form factor. This controller integrates advanced features for improved system performance and reliability in power supplies and LED lighting applications.

Applications:

  • LED Lighting Drivers
  • AC/DC Power Supplies
  • Offline Adapters
  • Electronic Ballasts
  • Industrial Power Systems

Features:

  • Single-Stage Conversion: Simplifies design and reduces component count.
  • High Power Factor Correction (PFC): Achieves high power factor and low THD.
  • Constant Current (CC) Control: Enables precise current regulation for LED lighting.
  • Constant Voltage (CV) Control: Suitable for power supply applications.
  • Over-Voltage Protection (OVP): Protects against output voltage surges.
  • Over-Current Protection (OCP): Limits output current to prevent damage.
  • Short-Circuit Protection (SCP): Shuts down the controller in case of a short circuit.
  • Thermal Shutdown Protection (OTP): Prevents overheating by shutting down the controller.
  • Low Startup Current: Minimizes inrush current during startup.
  • Wide Input Voltage Range: Accommodates various AC input voltages.

Benefits:

  • Increased Efficiency: Reduces power consumption and heat generation.
  • Improved Power Factor: Meets regulatory requirements for power factor correction.
  • Enhanced Reliability: Protection features ensure robust operation.
  • Simplified Design: Single-stage conversion reduces component count and design complexity.
  • Compact Size: Enables smaller and more compact power supply designs.
  • Reduced BOM Cost: Integrated features minimize the need for external components.
  • Precise Output Regulation: Provides stable and accurate output voltage and current.
  • Longer Lifespan: Protects the system from various fault conditions, extending its lifespan.

Additional Details:

The IW1782-05 utilizes a proprietary control algorithm to achieve high power factor and low total harmonic distortion (THD). It is designed to operate over a wide range of input voltages, making it suitable for global applications. The device is available in a compact package and is optimized for low EMI performance. It also incorporates advanced features such as cycle-by-cycle current limiting and leading-edge blanking to ensure stable and reliable operation.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6540 $58.8600
220+ $0.5366 $118.0520
335+ $0.5199 $174.1665
460+ $0.5031 $231.4260
595+ $0.4864 $289.4080
795+ $0.4361 $346.6995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess