EN
  • EN
  • DE

IW1780H-21

Part No IW1780H-21
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Rapid Charge AC/DC Digital Quasi-Resonant PWM Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 957950-IW1780H-21
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IW1780H-21 CAD Model

Description

The IW1780H-21 is a highly integrated, single-stage power factor correction (PFC) controller designed for use in offline LED lighting applications. Manufactured by Renesas Electronics America, this controller provides a cost-effective and efficient solution for meeting stringent energy efficiency standards and harmonic regulations.

Applications

  • LED Lighting Drivers
  • Electronic Ballasts
  • AC/DC Power Supplies
  • General-Purpose Offline Converters

Features

  • Single-Stage PFC Controller
  • High Power Factor Correction
  • Low Total Harmonic Distortion (THD)
  • Accurate Output Current Regulation
  • Overvoltage Protection (OVP)
  • Overcurrent Protection (OCP)
  • Overtemperature Protection (OTP)
  • Short-Circuit Protection (SCP)
  • Integrated HV Start-up
  • Low Standby Power Consumption
  • Wide Input Voltage Range
  • Adjustable Switching Frequency

Benefits

  • Improved Energy Efficiency: The high power factor correction and low THD minimize energy waste, leading to significant energy savings.
  • Reduced Component Count: The highly integrated design reduces the number of external components required, simplifying the design and lowering the overall cost.
  • Enhanced Reliability: The built-in protection features ensure reliable operation and protect the LED lighting system from damage due to voltage surges, overcurrents, and overtemperature conditions.
  • Compliance with Standards: The IW1780H-21 enables compliance with international energy efficiency standards such as ENERGY STAR and IEC 61000-3-2.
  • Simplified Design: The integrated HV start-up and adjustable switching frequency simplify the design process and reduce the time to market.

Additional Details

The IW1780H-21 utilizes a quasi-resonant flyback topology to achieve high efficiency and low EMI. It incorporates advanced control techniques to optimize performance over a wide range of operating conditions. The controller operates in discontinuous conduction mode (DCM) to minimize switching losses and improve efficiency. The device is available in a small, surface-mount package, making it suitable for space-constrained applications.

Furthermore, the IW1780H-21 features robust protection mechanisms, including overvoltage protection, overcurrent protection, overtemperature protection, and short-circuit protection. These features safeguard the LED lighting system from potential damage and ensure reliable operation over its lifespan. The integrated HV start-up eliminates the need for an external start-up resistor, further reducing the component count and simplifying the design.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5139 $59.0985
275+ $0.4217 $115.9675
425+ $0.4086 $173.6550
585+ $0.3954 $231.3090
760+ $0.3822 $290.4720
1,015+ $0.3427 $347.8405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 212,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess