EN
  • EN
  • DE

ISL95853HRZ

Part No ISL95853HRZ
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PWM CTLR 32QFN / series Controller/Converter, Intel IMVP8 Voltage Regulator IC 1 Output 32-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Renesas Electronics America Inc
Package Tube
Applications Controller/Converter, Intel IMVP8
Number of Outputs 1
Voltage - Output Multiple
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 750
Win Source Part Number 1065963-ISL95853HRZ
Ultra Librarian 3D Model Ultra Librarian ISL95853HRZ CAD Model

Description

The ISL95853HRZ is a multi-phase PWM voltage regulator controller designed for advanced microprocessor and graphics processor applications. Manufactured by Renesas Electronics, it's intended for use in high-performance computing systems where precise voltage regulation and high efficiency are critical.

Applications

  • Notebook computers
  • Desktop computers
  • Server power supplies
  • Graphics card power supplies
  • High-performance computing systems

Features

  • Multi-phase PWM controller
  • Supports multiple output configurations
  • Programmable output voltage
  • Overcurrent protection
  • Overtemperature protection
  • Undervoltage lockout
  • Remote sense
  • Adaptive droop
  • Phase management
  • Small QFN package

Benefits

  • Precise Voltage Regulation: Provides accurate and stable voltage regulation for demanding microprocessor and graphics processor applications.
  • High Efficiency: Minimizes power loss and reduces heat generation, improving system performance and reliability.
  • Comprehensive Protection: Overcurrent, overtemperature, and undervoltage protection features ensure system safety.
  • Simplified Design: Reduces component count and simplifies board layout.
  • Remote Sensing: Improves voltage regulation accuracy at the load.
  • Flexible Configuration: Supports multiple output configurations, allowing for customization to specific system requirements.

Additional Details

The ISL95853HRZ employs advanced control algorithms to optimize efficiency and transient response. The programmable output voltage provides flexibility in system design. The remote sense feature compensates for voltage drops in the power delivery path, ensuring accurate voltage regulation at the load. The adaptive droop feature improves transient response and stability. The phase management capability optimizes efficiency across a wide range of load currents. The device incorporates robust protection features to safeguard the system against faults.

You May Also Be Interested in

Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
33+ $1.5519 $51.2127
79+ $1.2733 $100.5907
122+ $1.2336 $150.4992
168+ $1.1938 $200.5584
217+ $1.1540 $250.4180
290+ $1.0346 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,077 pieces
MOQ: 33 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess