EN
  • EN
  • DE

ISL84514IBZ

Part No ISL84514IBZ
Manufacturer Renesas Electronics America
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-Voltage, Single Supply, SPST, Analog Switches | IC SWITCH SPST 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 20Ohm
Supply Voltage , Single (V+) 2.4V ~ 12V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 14pF, 14pF
Current - Leakage (IS(off)) (Maximum) 1nA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ISL84514
Manufacturer Pack Quantity 980
MSL Level 1 (Unlimited)
Win Source Part Number 1190294-ISL84514IBZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL84514IBZ CAD Model

Description

The ISL84514IBZ is a low on-resistance, low voltage, single supply, SPDT (Single-Pole/Double-Throw) analog switch from Renesas Electronics America. This switch is designed for applications requiring precise and efficient signal routing, operating with a single supply voltage ranging from 1.65V to 5.5V. The ISL84514IBZ is particularly well-suited for portable and battery-powered devices where low power consumption and minimal signal distortion are crucial.

Applications:

  • Audio signal routing: Switching audio signals in portable audio players, smartphones, and headphones.
  • Video signal selection: Selecting different video sources in multimedia devices.
  • Data acquisition systems: Multiplexing analog sensor signals.
  • Battery-powered instruments: Analog signal switching in portable test equipment.
  • Communication systems: RF signal switching in wireless devices.

Features:

  • Low On-Resistance: Typical on-resistance of 0.3Ω at 4.5V, minimizing signal loss.
  • Wide Operating Voltage: Operates from a single supply voltage of 1.65V to 5.5V.
  • Fast Switching Times: Turn-on and turn-off times typically less than 20ns.
  • Low Power Consumption: Quiescent current of less than 1µA, extending battery life.
  • Break-Before-Make Switching: Prevents signal shorting during switching transitions.
  • TTL/CMOS Logic Compatibility: Compatible with standard digital logic levels.
  • Bidirectional Signal Flow: Allows signals to pass in either direction.
  • Single SPDT Configuration: Offers a simple and versatile switching function.

Benefits:

  • Preserves Signal Integrity: Low on-resistance ensures minimal signal distortion.
  • Prolonged Battery Life: Minimal power consumption maximizes battery runtime.
  • Fast Signal Switching: Enables efficient real-time signal routing.
  • Simple Integration: Compatible with various voltage levels and logic families.
  • Compact Design: Small package for space-constrained applications.

Additional Details:

The ISL84514IBZ's low on-resistance minimizes insertion loss and signal distortion, making it suitable for high-performance analog signal switching. The break-before-make feature prevents unwanted signal interference. The switch is available in a variety of small packages. It is designed to handle a wide range of analog signals. The ISL84514IBZ ensures optimal performance in demanding low-power applications.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess