The LM5073MHX/NOPB is a versatile and high-performing integrated circuit (IC) from Texas Instruments, a renowned leader in the semiconductor industry.
- Function: Power interface switch for Power over Ethernet (PoE) applications
- Standard Compliance: Compliant with the IEEE 802.3af standard and pre-standard power devices
- Power Delivery: Capable of delivering up to 100W of power
- Power Management: Integrates power device signature recognition, inrush current limiting, and a 100V power MOSFET
- Power Limit: Features a programmable power limit
- Thermal Management: Equipped with a thermal shutdown feature
- Package: 14-pin HTSSOP PowerPAD package
- Compatibility: Designed to work with a wide range of input voltages
- Integration Level: Features a high level of integration