EN
  • EN
  • DE

ISL83483IP

Part No ISL83483IP
Manufacturer Renesas Electronics America
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 3.3V LP 8-D
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number ISL83483
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1190278-ISL83483IP
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL83483IP CAD Model

Description

The ISL83483IP is a low-power, high-speed differential transceiver from Renesas Electronics, designed for RS-485 and RS-422 communication. This transceiver is ideal for applications requiring robust and reliable data transmission in electrically noisy environments. It features enhanced ESD protection and operates from a single 3.3V power supply, making it suitable for low-voltage systems. The ISL83483IP integrates several protection mechanisms to ensure stable operation in harsh industrial conditions.

Applications:

  • Industrial Control Systems: Facilitates communication between programmable logic controllers (PLCs) and remote devices.
  • Building Automation: Enables data transmission in HVAC systems, lighting controls, and security networks.
  • Motor Control: Provides reliable communication between motor drives and control units.
  • Networking Equipment: Used in routers and switches for data transmission over RS-485 links.
  • Remote Monitoring Systems: Supports communication in remote data acquisition and monitoring applications.

Features:

  • RS-485 and RS-422 Compliance: Adheres to industry standards for differential data transmission.
  • High Data Rate: Supports data rates up to 10 Mbps for fast communication.
  • Low Power Consumption: Reduces energy usage in battery-powered or energy-efficient systems.
  • Enhanced ESD Protection: Protects the device from electrostatic discharge events.
  • Single 3.3V Supply: Operates from a single 3.3V power supply, simplifying system integration.

Benefits:

  • Reliable Communication: Ensures stable and error-free data transmission in noisy environments.
  • Reduced Power Consumption: Contributes to energy savings and extends battery life in portable devices.
  • Robust Protection: Protects against ESD, overvoltage, and short-circuit conditions.
  • Simplified Design: Easy to incorporate into existing communication networks.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price.

Additional Details:

The ISL83483IP features a wide common-mode voltage range and high input impedance, making it suitable for multi-drop configurations. It also includes thermal shutdown protection, which prevents damage from overheating. The transceiver is available in a small DIP (Dual In-line Package), facilitating easy prototyping and integration. Its robust design and low-power consumption make it a popular choice for industrial and commercial communication networks.

This interface transceiver is essential for applications that require reliable communication in harsh environments while minimizing power consumption. By providing robust protection and adhering to industry standards, it ensures the stable operation of critical communication links. Proper termination and adherence to the manufacturer's guidelines are crucial for optimal performance and longevity.

You May Also Be Interested in

Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6955 $59.3425
85+ $1.3918 $118.3030
130+ $1.3479 $175.2270
180+ $1.3052 $234.9360
230+ $1.2613 $290.0990
310+ $1.1307 $350.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess