EN
  • EN
  • DE

ISL83075EIUZA-T

Part No ISL83075EIUZA-T
Manufacturer Renesas Electronics America
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Half RS422, RS485 8-MSOP
Manufacturer Renesas Electronics America
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name ISL83075
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ISL83075EIUZA-TCT, ISL83075EIUZA-TTR, ISL83075EIUZAT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875807-ISL83075EIUZA-T
Ultra Librarian 3D Model Ultra Librarian ISL83075EIUZA-T CAD Model

Description

The ISL83075EIUZA-T is a robust RS-485 transceiver manufactured by Renesas Electronics America. It belongs to the Interface - Drivers, Receivers, and Transceivers category. This device is designed for bidirectional data communication on balanced transmission lines and meets or exceeds the requirements of ANSI standard TIA/EIA-485-A. It features enhanced ESD protection and is ideal for noisy industrial environments.

Applications

  • Industrial networks
  • Building automation systems
  • Motor control
  • Point-of-sale (POS) terminals
  • Security systems

Features

  • Single transceiver on one UART
  • Meets or exceeds ANSI standard TIA/EIA-485-A
  • High output drive capability
  • Enhanced ESD protection: ±15kV HBM, ±15kV IEC61000-4-2 Air Gap, ±8kV IEC61000-4-2 Contact Discharge
  • Thermal shutdown protection
  • Short-circuit protection
  • Low power shutdown mode
  • Half-duplex operation
  • Available in MSOP package

Benefits

  • Ensures reliable data transmission in harsh industrial environments.
  • Protects against electrostatic discharge damage.
  • Prevents damage from overheating and short circuits.
  • Reduces power consumption when the transceiver is not in use.
  • Space-saving MSOP package enables compact designs.
  • Provides a robust interface for RS-485 communication.

Additional Details

The ISL83075EIUZA-T offers a combination of high performance and robust protection features, making it suitable for a wide range of industrial communication applications. Its high output drive capability ensures reliable data transmission over long cable lengths. The enhanced ESD protection safeguards the device against electrostatic discharge events, which are common in industrial environments. The thermal shutdown and short-circuit protection features further enhance the device's reliability by preventing damage from overheating and short circuits.

Technical Specifications:

  • Standard: RS-485
  • Number of Drivers: 1
  • Number of Receivers: 1
  • Data Rate: Up to 10Mbps
  • Supply Voltage: 3V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package Type: MSOP
  • ESD Protection: ±15kV HBM, ±15kV IEC61000-4-2 Air Gap, ±8kV IEC61000-4-2 Contact Discharge

This transceiver is designed for reliable communication in noisy environments. The small package size helps reduce board space, and the protection features make it a robust solution for industrial applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess