EN
  • EN
  • DE

ISL68147IRAZ-T7A

Part No ISL68147IRAZ-T7A
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG PWM CTRLR 2OUT 48QFN / series PWM Controller Voltage Regulator IC 2 Output 48-TQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Renesas Electronics America Inc
Package Tape & Reel
Applications PWM Controller
Voltage - Input 3.3V
Number of Outputs 2
Voltage - Output 0V ~ 3.05V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (6x6)
Base Product Number ISL68147
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ISL68147IRAZ-T7ATR,ISL68147IRAZ-T7ADKR,ISL68147IRAZ-T7ACT,-ISL68147IRAZ-T7A
Standard Package 250
Win Source Part Number 1065919-ISL68147IRAZ-T7A
Ultra Librarian 3D Model Ultra Librarian ISL68147IRAZ-T7A CAD Model

Description

The Renesas Electronics America ISL68147IRAZ-T7A is an integrated circuit that falls under the category of PMIC - Voltage Regulators - Special Purpose. ISL68147IRAZ-T7A is manufactured by Renesas Electronics America Inc.

  • Standard Package: 250
  • Mounting Technology: SMD (SMT)
  • Voltage Output: 0V ~ 3.05V
  • Voltage Input: 3.3V
  • Number of Outputs: 2
  • Package/Case: 48-WFQFN Exposed Pad
  • Supplier Device Package: 48-TQFN (6x6)
  • Operating Temperature: -40°C ~ 85°C (TA)

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess