EN
  • EN
  • DE

ISL28213FHZ-T7A

Part No ISL28213FHZ-T7A
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-8 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Renesas Electronics America Inc
Package Tape & Reel (TR),Cut Tape (CT)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 3 pA
Voltage - Input Offset 500 µV
Current - Supply 90µA
Current - Output / Channel 22 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Base Product Number ISL28213
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -ISL28213FHZ-T7AINACTIVE,ISL28213FHZ-T7A-ND,-ISL28213FHZ-T7A,-ISL28213FHZ-T7ACT,ISL28213FHZ-T7ATR,-ISL28213FHZ-T7ATR-ND,-ISL28213FHZ-T7ATR,-ISL28213FHZ-T7ACT-ND,ISL28213FHZ-T7ACT
Standard Package 250
Win Source Part Number 995391-ISL28213FHZ-T7A
Ultra Librarian 3D Model Ultra Librarian ISL28213FHZ-T7A CAD Model

Description

The ISL28213FHZ-T7A is a precision, low noise, low input bias current operational amplifier from Renesas Electronics America. It is designed for applications requiring high accuracy and stability. This amplifier offers excellent DC performance and very low noise, making it suitable for instrumentation, sensor amplification, and precision signal processing.

Applications:

  • Instrumentation Amplifiers: Used in precision measurement equipment for signal conditioning.
  • Sensor Amplification: Amplifies signals from various sensors such as pressure sensors, temperature sensors, and load cells.
  • Medical Instrumentation: Employed in medical devices requiring low noise and high accuracy.
  • Data Acquisition Systems: Used in data acquisition boards for precise signal capture.
  • Precision Voltage References: Buffers voltage references to maintain accuracy.

Features:

  • Low Noise: Offers very low input voltage noise, ensuring accurate signal amplification.
  • Low Input Bias Current: Minimizes errors due to input current, enhancing precision.
  • Low Offset Voltage: Provides high DC accuracy with minimal offset.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages, offering flexibility in power supply design.
  • Rail-to-Rail Input and Output: Allows for maximum signal swing, improving dynamic range.
  • High Open-Loop Gain: Provides high gain for accurate signal amplification.

Benefits:

  • High Accuracy: Enables precise signal amplification, reducing measurement errors.
  • Low Noise Performance: Minimizes noise interference, improving signal integrity.
  • Stable Operation: Ensures consistent performance over temperature and time.
  • Versatile Applications: Suitable for a wide range of precision applications.
  • Improved Signal Resolution: Enhances the resolution of small signals, improving measurement sensitivity.

Additional Details:

The ISL28213FHZ-T7A operational amplifier features internal compensation for stable operation. It is available in a small form-factor package, such as MSOP or SOIC, for easy integration into circuit boards. The amplifier is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications. It also includes protection features such as over-voltage protection and short-circuit protection to enhance reliability.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess