EN
  • EN
  • DE

ISL23445WFRZ

Part No ISL23445WFRZ
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Digital Potentiometers
Description Quad, 256 Tap, Low Voltage Digitally Controlled Potentiometer (XDCP™) | IC DGTL POT 10KOHM 256TAP 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 1.2V ~ 5.5V, 1.7V ~ 5.5V
Tolerance ±20%
Temperature Coefficient 125ppm/°C
Resistance - Wiper (Ohms) 70
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Family Part Number ISL23445
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1189522-ISL23445WFRZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL23445WFRZ CAD Model

Description

The ISL23445WFRZ is a dual, 128-tap, volatile, low voltage, I2C interface controlled, linear taper digital potentiometer manufactured by Renesas Electronics America. It's designed for precise resistance adjustment in electronic circuits, allowing for digitally controlled resistance values. The volatile memory means the wiper position is lost when power is removed.

Applications:

  • LCD Brightness/Contrast Adjustment
  • Volume Control
  • Sensor Calibration
  • Adjustable Power Supplies
  • Programmable Gain Amplifiers

Features:

  • Dual Potentiometer in One Package
  • 128 Taps
  • I2C Interface
  • Low Voltage Operation
  • Linear Taper

Benefits:

  • Precise and repeatable resistance adjustment through digital control.
  • Simple integration with microcontrollers using the I2C interface.
  • Space saving through a dual potentiometer in a single package.
  • Suitable for low voltage applications.
  • Flexible adjustment.

Additional Details:

The ISL23445WFRZ operates from a single supply voltage of 2.7V to 5.5V. It offers 128 resistance steps per potentiometer. The I2C interface allows for easy programming of the wiper position. The resistance range is typically 10kΩ or 100kΩ, depending on the specific variant. The package is usually a small outline integrated circuit (SOIC) or thin shrink small outline package (TSSOP). Always refer to the manufacturer's datasheet for specific electrical characteristics, I2C communication protocol details, and application circuit examples to ensure proper application and long-term reliability. It is designed to meet RoHS compliance standards.

You May Also Be Interested in

Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess