EN
  • EN
  • DE

IDTQS5LV919-133QG

Part No IDTQS5LV919-133QG
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026248-IDTQS5LV919-133QG
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDTQS5LV919-133QG CAD Model

Description

The IDTQS5LV919-133QG is a high-speed, low-voltage CMOS bus switch from Renesas Electronics (formerly IDT). This QuickSwitch device is designed for applications where high-bandwidth, low-distortion signal switching is critical. It allows signals to pass through with minimal delay and signal degradation, making it ideal for use in high-performance computing, networking, and communication systems.

Applications:

  • Data Multiplexing and Demultiplexing: Enables the selection of one of several input signals for transmission or processing.
  • Bus Isolation: Isolates different sections of a bus to prevent signal loading or interference.
  • Redundant Signal Paths: Provides alternate signal paths for increased system reliability and fault tolerance.
  • Hot-Swapping: Supports the insertion and removal of components while the system is powered on, without causing signal disruption.
  • Signal Routing: Directs signals to different destinations within a system, based on specific requirements.

Features:

  • Low On-Resistance (Ron): Minimizes signal attenuation and distortion during signal transmission.
  • Near-Zero Propagation Delay: Ensures that signals pass through the switch with minimal delay, preserving signal timing.
  • Low Input/Output Capacitance: Reduces signal loading and crosstalk, improving signal integrity.
  • Bidirectional Signal Flow: Allows signals to pass through the switch in both directions, providing flexibility in system design.
  • Low Voltage Operation: Operates at low voltage levels, reducing power consumption and enabling use in battery-powered devices.

Benefits:

  • Improved System Performance: The low on-resistance and near-zero propagation delay contribute to faster and more reliable data transfer.
  • Enhanced Signal Integrity: Low capacitance minimizes signal loading and crosstalk, resulting in cleaner signals.
  • Increased System Reliability: Redundant signal paths and hot-swapping capabilities improve system uptime and fault tolerance.
  • Reduced Power Consumption: Low voltage operation minimizes power consumption, extending battery life in portable devices.
  • Flexible System Design: Bidirectional signal flow provides flexibility in signal routing and system architecture.

Additional Details:

The IDTQS5LV919-133QG operates typically at 3.3V, though specifications may vary. It is crucial to consult the device's datasheet for precise operating voltage, Ron values, capacitance, and switching characteristics. The '133QG' suffix denotes specific packaging and testing details; refer to Renesas product documentation for a complete explanation. The datasheet also provides information on maximum operating temperature, storage temperature, and ESD sensitivity. Adhering to the recommended operating conditions is essential for ensuring optimal performance and reliability.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess