EN
  • EN
  • DE

IDT89HPES5T5ZBBCG

Part No IDT89HPES5T5ZBBCG
Manufacturer Renesas Electronics America
Catalog Interface - Specialized
Description IC Pci Sw 5LANE 5PORT 196-CABGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Surface Mount
Number of Pins 196
RoHS Compliant
Win Source Part Number 1011833-IDT89HPES5T5ZBBCG
Categories Interface - Specialized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT89HPES5T5ZBBCG CAD Model

Description

The IDT89HPES5T5ZBBCG is a PCI Express (PCIe) switch from Renesas Electronics, part of the IDT 89HPES family. These switches are designed for high-performance applications requiring efficient data transfer and flexible connectivity. The IDT89HPES5T5ZBBCG is engineered to meet the demands of various industries, offering features that enhance system performance and reliability.

Applications:

  • High-Performance Servers: Used to expand PCIe connectivity for multiple GPUs, network adapters, and storage controllers.
  • Workstations: Supports multiple high-bandwidth devices such as professional graphics cards and high-speed storage solutions.
  • Data Centers: Facilitates efficient data transfer between servers and storage arrays, improving overall data center performance.
  • Industrial Automation: Provides reliable PCIe connectivity for industrial PCs, data acquisition systems, and control systems.
  • Networking Equipment: Used in routers, switches, and other networking devices to enable high-speed packet switching and data transfer.

Features:

  • 5 Lanes of PCIe Gen3: Supports high-bandwidth data transfer with PCIe Gen3 speeds, ensuring efficient performance for demanding applications.
  • Low Latency: Minimizes latency to ensure efficient data transfer and responsiveness, critical for real-time applications.
  • Non-Transparent Bridging (NTB): Supports NTB functionality for system-to-system communication, allowing for advanced system architectures.
  • Advanced Error Reporting: Provides detailed error reporting for improved system reliability and diagnostics.
  • Flexible Port Configuration: Offers flexible port configuration options to adapt to different system requirements, maximizing versatility.
  • Integrated Clock Buffers: Reduces the need for external clock buffers, simplifying system design and reducing BOM cost.
  • Power Management Features: Includes power management features to minimize power consumption, suitable for energy-efficient systems.

Benefits:

  • Increased System Performance: High-speed PCIe Gen3 connectivity improves overall system performance, enabling faster data transfer rates.
  • Expanded Connectivity: Enables the connection of multiple PCIe devices to a single system, increasing system flexibility and scalability.
  • Improved System Reliability: Advanced error reporting and power management features enhance system reliability and longevity.
  • Reduced System Cost: Integrated clock buffers and flexible port configuration options help reduce system cost and complexity.
  • Simplified System Design: Integrated features simplify system design and reduce time-to-market, accelerating product development.

Additional Details:

The IDT89HPES5T5ZBBCG is typically available in a BGA package. Detailed specifications, including power consumption, operating temperature range, and pinout information, are available in the product datasheet. The switch supports various configuration options, typically programmed through a configuration EEPROM or through the host system, allowing customization for specific application requirements.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess