EN
  • EN
  • DE

IDT89H24NT6AG2ZBHLG

Part No IDT89H24NT6AG2ZBHLG
Manufacturer Renesas Electronics America
Catalog Interface - Specialized
Description IC Pci Sw 24LANE 6PORT 484BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Mount Surface Mount
RoHS Compliant
Win Source Part Number 1020921-IDT89H24NT6AG2ZBHLG
Categories Interface - Specialized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT89H24NT6AG2ZBHLG CAD Model

Description

The IDT89H24NT6AG2ZBHLG is a specialized interface device manufactured by Renesas Electronics America. This device is part of their high-performance interface solutions designed for demanding applications that require reliable and efficient data transfer.

Applications

  • PCI Express (PCIe) Switching: Used in PCIe switches to enable high-speed data transfer between multiple devices.
  • Data Center Infrastructure: Employed in servers, storage systems, and networking equipment to manage and route data efficiently.
  • Industrial Automation: Integrated into control systems and machine vision applications where high-bandwidth communication is essential.
  • Telecommunications Equipment: Utilized in network switches, routers, and base stations to handle high-speed data streams.
  • High-Performance Computing (HPC): Found in supercomputers and other HPC systems for interconnecting processors and memory.

Features

  • PCIe Gen3 Support: Compliant with the PCI Express Gen3 specification for high-speed data transfer rates.
  • 24 Lanes: Provides 24 lanes for flexible connectivity options.
  • Non-Transparent Bridge (NTB): Supports NTB functionality, enabling isolation and security in multi-host systems.
  • Advanced Error Handling: Incorporates error detection and correction mechanisms to ensure data integrity.
  • Low Latency: Designed for minimal latency to maximize system performance.
  • Power Management Features: Includes power-saving modes to reduce energy consumption.

Benefits

  • Increased System Bandwidth: Enables high-speed data transfer between devices, improving overall system performance.
  • Enhanced System Flexibility: Provides a flexible interface for connecting various devices and subsystems.
  • Improved System Reliability: Offers robust error handling capabilities to ensure data integrity.
  • Reduced System Latency: Minimizes delays in data transfer, optimizing performance for demanding applications.
  • Lower Power Consumption: Helps reduce energy consumption and operating costs.

Technical Specifications

For specific technical details such as data transfer rates, power consumption, operating temperature range, and package dimensions, refer to the official Renesas Electronics America datasheet for the IDT89H24NT6AG2ZBHLG. The datasheet will provide detailed information on the device's electrical characteristics, timing specifications, and other relevant parameters.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Texas Instruments
Specialized RoHS
Lowest to $1.3098
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess