EN
  • EN
  • DE

IDT849N202CKI-016LF

Part No IDT849N202CKI-016LF
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1217945-IDT849N202CKI-016LF
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT849N202CKI-016LF CAD Model

Description

The IDT849N202CKI-016LF is a high-performance clock generator from Renesas Electronics (formerly IDT). This device is designed to provide precise and stable clock signals for a variety of applications. It features low jitter and phase noise, making it suitable for use in high-speed data transmission and processing systems.

Applications:

  • Networking Equipment: Used in routers, switches, and other network infrastructure devices.
  • Data Centers: Employed in servers and storage systems requiring precise clock signals.
  • Telecom Equipment: Utilized in base stations, repeaters, and other telecommunications equipment.
  • Test and Measurement Equipment: Used in oscilloscopes, spectrum analyzers, and other high-precision instruments.
  • High-Speed Data Communication: Employed in applications like PCIe, Ethernet, and other serial data links.

Features:

  • Low Jitter: Provides low jitter clock signals for improved system performance.
  • Phase Noise: Minimizes phase noise for enhanced signal integrity.
  • Multiple Outputs: Offers multiple clock outputs for flexible system design.
  • Programmable Frequency: Supports programmable output frequencies for versatile use.
  • Crystal Oscillator Input: Accepts a crystal oscillator input for stable frequency generation.
  • LVCMOS Outputs: Provides LVCMOS (Low Voltage Complementary Metal-Oxide-Semiconductor) outputs.

Benefits:

  • Improved System Performance: Low jitter and phase noise enhance signal quality and system stability.
  • Flexible Design: Multiple outputs and programmable frequencies allow for versatile system integration.
  • Reduced EMI: Low noise operation minimizes electromagnetic interference.
  • Increased Reliability: Stable clock signals ensure reliable system operation.

Additional Details:

The IDT849N202CKI-016LF comes in a QFN (Quad Flat No-lead) package, which provides good thermal performance and minimizes board space. It typically operates from a 3.3V power supply. The device's datasheet provides detailed information on electrical characteristics, timing specifications, and application notes. The -016LF suffix likely indicates a specific frequency configuration or packaging option. This clock generator is essential for ensuring precise timing in high-speed digital systems. The programmable frequency feature allows for customization to meet specific application requirements. The low jitter and phase noise characteristics are crucial for minimizing errors and improving overall system performance.

You May Also Be Interested in

Fastrax
Lowest to $32.6415
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Renesas Electronics America
Need more? Email Us
Holtek
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
General Cable/Carol Brand
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess