EN
  • EN
  • DE

IDT843001AGLF

Part No IDT843001AGLF
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994919-IDT843001AGLF
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT843001AGLF CAD Model

Description

The IDT843001AGLF is a high-performance, low-jitter clock generator designed by IDT (Integrated Device Technology, now Renesas). It's specifically engineered to provide precise clock signals for a variety of applications, including networking, telecommunications, and data centers. The device is capable of generating multiple output frequencies with excellent phase noise performance.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices to provide timing references for high-speed data transmission.
  • Telecommunications Infrastructure: Employed in base stations, optical transport networks, and other telecommunications equipment.
  • Data Centers: Integrated in servers, storage systems, and other data center equipment to synchronize data transfer.
  • High-Speed Data Acquisition Systems: Utilized in data acquisition systems requiring precise timing for accurate measurements.

Features

  • Low Jitter: Minimizes timing jitter to ensure high data integrity in high-speed applications.
  • Multiple Output Frequencies: Capable of generating multiple clock frequencies to support diverse system requirements.
  • Precise Clock Generation: Provides accurate and stable clock signals for reliable system operation.
  • Flexible Configuration: Allows for customization of output frequencies and signal characteristics.
  • Compact Package: Space-saving design for integration into small form-factor devices.

Benefits

  • Improved System Performance: Low jitter contributes to higher data rates and improved signal quality.
  • Enhanced Reliability: Stable clock signals ensure reliable system operation and reduce the risk of errors.
  • Simplified Design: Integrated clock generator simplifies system design and reduces component count.
  • Reduced Cost: Cost-effective solution for generating precise clock signals.
  • Wide Range of Applications: Suitable for various applications requiring precise timing and low jitter.

Additional Details

The IDT843001AGLF supports various output formats, including LVDS, LVPECL, and HCSL, enabling it to interface with a wide range of devices. It is typically configured using a serial interface. The specific output frequencies and jitter performance are detailed in the IDT datasheet. The device is often used in applications requiring strict timing accuracy, such as synchronous Ethernet and PCIe.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess