EN
  • EN
  • DE

IDT74FCT646CTPY

Part No IDT74FCT646CTPY
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064636-IDT74FCT646CTPY
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT646CTPY CAD Model

Description

The IDT74FCT646CTPY is a high-speed, low-power octal transceiver with tristate outputs manufactured by Renesas Electronics America. This device is part of the FCT (Fast CMOS Technology) family, known for providing high-performance solutions in digital logic applications. It features bidirectional data flow and can be used in various buffer, driver, and transceiver applications.

Applications

  • Data Bus Interface: Used for interfacing between data buses in computer systems and communication equipment.
  • Memory Addressing: Employed in memory systems for address buffering and driving.
  • High-Speed Logic: Suitable for high-speed digital logic circuits requiring minimal propagation delay.
  • Bidirectional Data Transmission: Used in applications requiring bidirectional data transmission over a common bus.

Features

  • High-Speed Operation: Ensures minimal propagation delay, making it suitable for high-performance systems.
  • Low Power Consumption: Reduces overall system power consumption.
  • Bidirectional Data Flow: Allows data transmission in both directions.
  • Tristate Outputs: Provides high impedance state for bus isolation.
  • Octal Configuration: Supports 8-bit data transmission.

Benefits

  • Improved System Performance: High-speed operation enhances overall system performance.
  • Reduced Power Consumption: Low power consumption leads to energy efficiency.
  • Flexible Data Handling: Bidirectional data flow enables versatile data handling.
  • Easy Integration: Tristate outputs simplify integration with other devices.
  • Enhanced Reliability: Designed for reliable operation in demanding environments.

Additional Details

The IDT74FCT646CTPY typically operates within a supply voltage range of 4.75V to 5.25V. The operating temperature range is usually between -40°C to +85°C. The package type is generally a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit). It conforms to industry standards for digital logic devices, ensuring compatibility and ease of integration into existing systems.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess