EN
  • EN
  • DE

IDT74FCT163374PV

Part No IDT74FCT163374PV
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984193-IDT74FCT163374PV
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT163374PV CAD Model

Description

The IDT74FCT163374PV is a high-performance, 16-bit universal bus register from Renesas Electronics America. This device is designed for use in high-speed data paths and is ideal for applications requiring minimal propagation delay. It is part of the broader FCT (Fast CMOS Technology) family, known for its speed and low power consumption.

Applications:

  • Data buffering in high-speed memory systems.
  • Address line driving in microprocessor applications.
  • Data bus isolation.
  • General-purpose storage registers.

Features:

  • 16-bit universal bus register.
  • Low propagation delay.
  • TTL-compatible inputs and outputs.
  • 3-state outputs for bus interface.
  • Available in a plastic DIP package.
  • Operates from a single 5V power supply.

Benefits:

  • High speed: Minimizes delays in data transfer, improving overall system performance.
  • Easy interfacing: TTL-compatible inputs and outputs simplify integration with other logic devices.
  • Bus isolation: 3-state outputs allow for easy connection and disconnection from the bus, preventing bus contention.
  • Low power consumption: Reduces overall system power requirements and heat generation.

Additional Details:

The IDT74FCT163374PV operates within a supply voltage range of 4.75V to 5.25V. The maximum propagation delay is typically around 5ns, depending on the specific operating conditions. The device features a common clock enable (CE) input and a common output enable (OE) input. When OE is high, the outputs are in a high-impedance state, effectively disconnecting the register from the bus. The device is available in a standard plastic DIP package, making it easy to prototype and integrate into existing designs. The operating temperature range is typically from 0°C to +70°C.

The FCT family is renowned for its high-performance characteristics. This device offers a cost-effective solution for applications requiring high-speed data handling capabilities. The IDT74FCT163374PV's versatile nature makes it suitable for various digital systems where temporary data storage and high-speed data transfer are critical.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess