EN
  • EN
  • DE

IDT7204L35TP

Part No IDT7204L35TP
Manufacturer Renesas Electronics America
Catalog Logic - FIFOs Memory
Description FIFO Mem Async Dual Depth/Width Uni-Dir 4K x 9 28-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 35 ns
Mounting SMD (SMT)
Case / Package DIP
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Through Hole
RoHS Non-Compliant
Win Source Part Number 990165-IDT7204L35TP
Categories Logic - FIFOs Memory
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7204L35TP CAD Model

Description

The IDT7204L35TP is a high-speed CMOS FIFO (First-In, First-Out) memory device manufactured by Renesas Electronics America (formerly IDT). It is designed for applications requiring asynchronous data buffering and rate matching between systems operating at different clock frequencies. This FIFO provides a cost-effective solution for managing data flow in communication, networking, and digital signal processing systems.

Applications

  • Data Communications Systems
  • Networking Equipment
  • Digital Signal Processing (DSP)
  • Medical Imaging Systems
  • Video Processing Systems
  • Industrial Control Systems

Features

  • High-speed operation: 35ns access time.
  • Asynchronous operation: Allows independent read and write operations.
  • Low power CMOS technology: Reduces power consumption.
  • Expandable in both width and depth: Allows for increased data storage capacity.
  • Output enable control: Facilitates data bus management.
  • Half-full flag: Provides an indication when the FIFO is half full.
  • Empty and Full flags: Indicate when the FIFO is empty or full, preventing underflow or overflow.
  • Retransmit capability: Permits retransmission of data.
  • Available in a variety of packages: Offers flexibility in board layout.

Benefits

  • Improves system performance by buffering data between asynchronous devices.
  • Simplifies system design by handling data rate differences.
  • Reduces system cost by minimizing external logic requirements.
  • Enhances system reliability by preventing data loss due to underflow or overflow.
  • Provides flexibility in system design with expandable architecture.

Additional Details

The IDT7204L35TP typically operates from a 5V power supply. The FIFO depth and width are configurable using external address lines, allowing designers to tailor the memory to their specific application needs. The part utilizes CMOS technology, ensuring low power consumption and high noise immunity. Its asynchronous operation simplifies interfacing to systems with different clock domains. The device's full, empty, and half-full flags simplify system control and prevent data errors. The FIFO is often utilized in applications where high-speed data transfer and buffering are critical, such as in networking equipment, communication systems, and high-performance computing platforms. The availability of a retransmit capability allows for error recovery in certain applications. The specific package will vary depending on the manufacturer and can include options such as DIP (Dual In-Line Package) or surface mount packages.

You May Also Be Interested in

Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Lowest to $78.7098
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V SUPERSYNC II 36BIT FIFO / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess