EN
  • EN
  • DE

IDT71V3579S75BQ

Part No IDT71V3579S75BQ
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064471-IDT71V3579S75BQ
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT71V3579S75BQ CAD Model

Description

The IDT71V3579S75BQ is a high-speed 256K x 36 Synchronous Pipelined Burst Static RAM (SRAM). Designed for applications requiring rapid data access and processing, it is often used in networking, telecommunications, and high-performance computing systems.

Applications

  • Networking: Used in routers, switches, and other networking equipment for packet buffering and data storage.
  • Telecommunications: Employed in telecommunications infrastructure for high-speed data processing.
  • High-Performance Computing: Integrated into high-performance computing systems for cache memory and data storage.
  • Digital Signal Processing (DSP): Utilized in DSP applications for fast data access.
  • Image Processing: Found in image processing systems for storing and manipulating image data.

Features

  • High Speed: Features a fast access time of 7.5 ns.
  • 256K x 36 Organization: Organized as 256K words by 36 bits.
  • Synchronous Operation: Operates synchronously with a system clock.
  • Pipelined Burst Architecture: Supports pipelined burst operations for fast data transfer.
  • Single 3.3V Supply: Operates from a single 3.3V power supply.
  • Byte Write Control: Provides byte write control for flexible memory management.

Benefits

  • High Bandwidth: Offers high bandwidth for fast data transfer.
  • Fast Access: Provides fast access times for quick data retrieval.
  • Reliable Operation: Ensures reliable data storage in demanding applications.
  • Flexible Memory Management: Byte write control allows for flexible memory management.
  • Low Power Consumption: Operates from a single 3.3V supply, reducing power consumption.

Additional Details

The IDT71V3579S75BQ requires a 3.3V power supply and operates synchronously with a system clock. The specific timing parameters and operating conditions can be found in the Renesas Electronics America (formerly IDT) datasheet. Proper termination and PCB layout techniques are critical for achieving optimal performance at high speeds. Detailed electrical characteristics, timing diagrams, and package dimensions are available in the datasheet.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess