EN
  • EN
  • DE

IDT7133S90G

Part No IDT7133S90G
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064427-IDT7133S90G
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7133S90G CAD Model

Description

The IDT7133S90G is a high-speed, low-power 2K x 8 Dual-Port Static RAM (SRAM). This device enables asynchronous and simultaneous access from two independent processors, making it an ideal choice for applications requiring efficient data sharing between multiple processing units. It features separate address, data, and control lines for each port, allowing for true concurrent operations.

Applications:

  • Multi-Processor Systems: Used in systems where two processors need to share data efficiently, such as in communication systems and control applications.
  • Networking Equipment: Employed in routers, switches, and network interface cards for buffering data between different network segments, improving data throughput and reducing latency.
  • Digital Signal Processing (DSP): Integrated into DSP systems for high-speed data storage and retrieval, enabling real-time signal processing.
  • Image Processing: Utilized in image processing applications for buffering pixel data, enhancing image quality and processing speed.
  • Data Acquisition Systems: Used in data acquisition systems for temporary data storage, ensuring accurate and timely data collection.

Features:

  • 2K x 8 Dual-Port SRAM: Provides high-speed, dual-port memory access with a capacity of 2048 bytes.
  • Asynchronous and Simultaneous Access: Allows independent access from two processors without interference or contention.
  • Separate Address, Data, and Control Lines: Each port has its own dedicated lines, enabling concurrent operations and maximizing data transfer rates.
  • High-Speed Operation: Offers fast access times (90ns) for high-performance applications, ensuring rapid data retrieval and processing.
  • Low Power Consumption: Reduces power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Interrupt Flag: Includes an interrupt flag to signal the availability of data or the completion of a specific operation, enabling efficient event-driven processing.

Benefits:

  • Improved System Performance: Enhances performance in multi-processor systems by enabling concurrent data access and reducing data transfer bottlenecks.
  • Reduced Latency: Minimizes latency in data transfer between processors, ensuring real-time responsiveness in critical applications.
  • Simplified System Design: The dual-port architecture simplifies system design and reduces the need for complex arbitration logic, saving development time and resources.
  • Efficient Data Sharing: Enables efficient data sharing between two independent processors, facilitating seamless communication and collaboration.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power consumption, contributing to energy efficiency and cost savings.

Additional Details:

The IDT7133S90G features a typical access time of 90 ns. It operates at a voltage of 5V. It is available in a variety of package options, including DIP and SOIC. The device also incorporates a BUSY flag for each port, which indicates when the port is currently accessing the memory, preventing data corruption and ensuring data integrity.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess