EN
  • EN
  • DE

IDT70914S12PF

Part No IDT70914S12PF
Manufacturer Renesas Electronics America
Catalog RAM
Description IC SRAM 36KBIT 12NS 80TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Interface Parallel
Maximum Operating Temperature 70 °C
Memory Type RAM, SRAM
Min Operating Temperature 0 °C
RoHS Non-Compliant
Win Source Part Number 1001120-IDT70914S12PF
Categories RAM
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT70914S12PF CAD Model

Description

The IDT70914S12PF is a high-speed, CMOS, dual-ported static RAM (Random Access Memory) device from Renesas Electronics. It facilitates simultaneous and asynchronous access to memory locations from two independent ports. This feature is particularly valuable in applications that demand efficient data sharing and inter-processor communication.

Applications

  • Networking Equipment: Employed in routers, switches, and network interface cards for high-speed data buffering and packet processing.
  • Telecommunications Systems: Utilized in telecom infrastructure for signal processing and data management.
  • Industrial Automation: Integrated into control systems and automated machinery for real-time data acquisition and processing.
  • Aerospace and Defense: Used in avionics and defense systems requiring high reliability and performance.
  • Medical Devices: Applied in medical imaging and monitoring equipment for data storage and retrieval.

Features

  • Dual-Ported Architecture: Enables simultaneous access from two independent ports, maximizing data throughput.
  • High-Speed Access Time: Features a rapid access time of 12ns, facilitating quick data retrieval and processing.
  • Asynchronous Operation: Allows independent operation of each port without synchronization requirements.
  • Low Power Consumption: Consumes minimal power, suitable for battery-powered or energy-efficient applications.
  • CMOS Technology: Leverages CMOS technology for enhanced performance and power efficiency.
  • Interrupt Generation: Provides interrupt flags to signal data availability or changes between ports.

Benefits

  • Enhanced System Performance: Reduces latency and increases data throughput with simultaneous dual-port access.
  • Simplified System Design: Streamlines system architecture by integrating dual-port functionality into a single memory device.
  • Improved Data Communication: Facilitates efficient data sharing and communication between multiple processors or systems.
  • Reduced Power Consumption: Minimizes energy usage, extending battery life and reducing operational costs.
  • Increased Reliability: Ensures stable and dependable performance in demanding operating conditions.

Additional Details

The IDT70914S12PF is typically supplied with a 5V power supply and available in various package configurations, including a Plastic Flatpack (PF). It's designed to operate over a commercial temperature range. The device uses internal arbitration logic to manage simultaneous accesses from both ports, ensuring data integrity and preventing conflicts. The asynchronous operation allows each port to operate at its own clock speed, optimizing performance for diverse applications.

You May Also Be Interested in

STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 44SO / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 44-SO
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $43.6568
Micron Technology Inc.
128MX16 DDR3 Sdram Plastic Cstm Pbf Fbga 1.5V
Need more? Email Us
Micron Technology Inc.
DRAM LPDRAM, 256Mb, 1.2V, 216-ball WFBGA, RoHS
Lowest to $32.6415
Micron Technology Inc.
DRAM Chip RLDRAM 576M-Bit 64Mx9 1.8V 144-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $112.6926
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess