The IDT5P90011PGGI is a high-performance differential clock buffer from Renesas (formerly IDT). It's designed to distribute high-frequency clock signals with minimal additive jitter. It is suitable for applications requiring precise timing and low noise, such as networking, telecommunications, and high-performance computing. This device typically operates from a 2.5V or 3.3V power supply.
Applications:
- Networking equipment (routers, switches, servers)
- Telecommunications infrastructure
- High-performance computing systems
- Data centers
- Test and measurement equipment
Features:
- Low additive jitter: Maintains signal integrity in high-frequency clock distribution.
- Differential outputs: Reduces noise and improves signal integrity.
- High fanout: Capable of driving multiple loads.
- 2.5V/3.3V operating voltage: Compatible with a wide range of systems.
- Output enable control: Allows for disabling outputs when not needed.
Benefits:
- Improved system performance: Low jitter and skew contribute to reliable data transfer at high speeds.
- Reduced signal distortion: Differential outputs minimize noise and improve signal quality.
- Simplified clock distribution: High fanout allows for efficient distribution of clock signals to multiple devices.
- Enhanced system reliability: Clean clock signals reduce the likelihood of timing-related errors.
- Flexible system design: Compatible with various voltage levels and output standards.
Additional Details:
The IDT5P90011PGGI's low additive jitter ensures that the clock signals remain clean and stable, even after passing through the buffer. This is critical for applications where timing accuracy is paramount. Specific jitter specifications, output frequency range, and fanout capabilities are listed in the product datasheet.