EN
  • EN
  • DE

IDT54FCT833ADB

Part No IDT54FCT833ADB
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description IDT54FCT833ADB Idt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064350-IDT54FCT833ADB
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT54FCT833ADB CAD Model

Description

The Renesas IDT54FCT833ADB is a high-speed, 10-bit D-type flip-flop with tri-state outputs. This device is part of the FCT (Fast CMOS Technology) family, which is known for its high performance and low power consumption. It's commonly used in applications requiring parallel data storage and retrieval, such as memory interfacing, register files, and data buffering.

Applications

  • Memory Interfacing: Registering data for memory read/write operations.
  • Register Files: Building blocks for data storage in CPUs and controllers.
  • Data Buffering: Providing temporary storage of parallel data.
  • Address Decoding: Storing address information for memory access.

Features

  • 10-Bit D-Type Flip-Flop: Stores 10 bits of parallel data.
  • Tri-State Outputs: Allows the outputs to be disabled for bus sharing.
  • High-Speed Operation: FCT technology enables fast clock-to-output delays.
  • Low Power Consumption: CMOS design provides energy efficiency.
  • Clock Enable Input: Controls when the flip-flops are updated.

Benefits

  • Improved System Performance: Fast data storage and retrieval enhances overall system speed.
  • Flexible Bus Architecture: Tri-state outputs allow for efficient bus utilization.
  • Reduced Power Dissipation: Low power consumption is beneficial for battery-powered devices.
  • Precise Data Control: Clock enable input provides accurate timing control.

Additional Details

The IDT54FCT833ADB is characterized by its high-speed operation and tri-state output capability. The device operates from a standard 5V supply and requires proper power supply decoupling. The datasheet provides detailed information on timing characteristics, input/output voltage levels, and recommended operating conditions. It's crucial to observe the specified timing parameters to ensure reliable data storage and retrieval.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess