EN
  • EN
  • DE

ICS960007AFLFT

Part No ICS960007AFLFT
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Application Specific
Description IC SYSTEM CLOCK 133MHZ 28-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CPU Clock/Frequency Generator IC - Output 28-SSOP
Manufacturer Renesas Electronics America
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name ICS960007
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920847-ICS960007AFLFT
Ultra Librarian 3D Model Ultra Librarian ICS960007AFLFT CAD Model

Description

The ICS960007AFLFT is a clock synthesizer from Renesas Electronics America. It is designed to provide precise clock signals for a variety of applications. As part of Renesas's clock and timing solutions, it offers a reliable and configurable option for electronic systems.

Applications

  • Desktop PCs: Provides clock signals for motherboards and chipsets.
  • Notebook Computers: Supplies timing signals for laptop components.
  • Embedded Systems: Integrated into many embedded computing platforms.
  • Graphics Cards: Generates clock signals for GPUs and memory.
  • Server Systems: Provides timing signals for server boards.

Features

  • Multiple Output Clocks: Offers multiple independent clock outputs.
  • Programmable Frequencies: Allows configuration of output frequencies.
  • Low Jitter: Provides stable clock signals.
  • Spread Spectrum Clocking (SSC): Reduces EMI.
  • Phase-Locked Loop (PLL): Integrated PLL for frequency synthesis.
  • Operating Voltage: Usually operates at 3.3V or 5V.
  • Package Type: Available in various package types (e.g., TSSOP, QFN).

Benefits

  • Improved Performance: Provides reliable clock signals.
  • Reduced EMI: Minimizes electromagnetic interference.
  • Flexibility: Programmable output frequencies.
  • Simplified Design: Integrates timing functions.
  • Cost Savings: Provides efficient timing solution.
  • Enhanced Stability: PLL for consistent clock signals.

Additional Details

The ICS960007AFLFT finds utility where EMI reduction is paramount. The spread spectrum clocking feature helps reduce electromagnetic emissions, facilitating regulatory compliance. Programmable output frequencies allow customizing clock signals for different components. Low jitter performance ensures clock signal stability, crucial for high-speed data transmission. This clock synthesizer is incorporated across various electronic devices, including personal computers, graphics cards, and embedded systems. Its reliable design ensures consistent performance. Integrated multiple clock outputs simplify system design. The PLL ensures the reliable clock signal generation. Its adaptable nature makes it suitable for industrial and consumer electronics. Configuration via SMBus or I2C allows for programming output frequencies and other parameters. By integrating all these features, the ICS960007AFLFT provides a comprehensive solution for clock signal management in complex electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4246 $58.2182
42+ $2.8101 $118.0242
64+ $2.7223 $174.2272
88+ $2.6346 $231.8448
114+ $2.5468 $290.3352
152+ $2.2834 $347.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess