The ICS85356AMILF is a high-performance, low-skew, zero delay buffer from Renesas Electronics America, specifically designed for clock distribution in demanding applications. This device is crucial for synchronizing clock signals across a system, minimizing skew and jitter to maintain timing accuracy and ensure optimal performance.
Applications
- Networking equipment (routers, switches, servers)
- High-speed data communication systems
- Telecommunications infrastructure
- Test and measurement equipment
- High-performance computing platforms
Features
- Zero delay buffer with low output skew
- Supports clock frequencies up to 2 GHz
- LVPECL output drivers
- Operating voltage: 3.3V
- Typical output skew: < 25 ps
- Additive jitter: < 0.05 ps RMS
- Operating temperature range: -40°C to +85°C
- Available in a 48-Lead TQFP package
Benefits
- Minimizes clock skew to ensure accurate timing across the system
- Reduces jitter to improve signal integrity and system reliability
- Enables high-frequency clock distribution for high-performance applications
- Simplifies clock tree design and reduces component count
- Enhances system performance by maintaining clock signal integrity
Additional Details
The ICS85356AMILF operates at 3.3V and utilizes LVPECL (Low Voltage Positive Emitter Coupled Logic) output drivers to provide high-speed, low-noise clock distribution. The extremely low output skew and additive jitter are critical for applications requiring precise timing, such as high-speed data transmission and processing. The device is designed to maintain clock signal integrity even at frequencies up to 2 GHz. The specified operating temperature range allows for use in a variety of industrial and harsh environments. Proper termination of the LVPECL outputs is essential to minimize signal reflections and maintain signal integrity. The device is available in a 48-Lead TQFP package, facilitating integration into diverse PCB designs. Decoupling capacitors should be placed close to the power pins to minimize noise and ensure stable operation.