The ICS841608AKILF is a high-performance, low-skew, 8-output LVCMOS/LVTTL fanout buffer from Renesas Electronics. This device is designed to distribute clock signals with minimal skew and jitter, making it ideal for a wide range of timing applications. The ICS841608AKILF can accept clock input frequencies up to 200 MHz and provides eight output clocks, which are phase-aligned with the input clock. It helps to reduce the clock distribution complexity in various electronic systems.
Applications
- Networking Equipment: Used in routers, switches, and other network devices for clock distribution to multiple components.
- Telecommunications Systems: Employed in telecom infrastructure for precise timing and synchronization of multiple channels.
- Data Centers: Distributes clock signals to servers and storage systems in data centers, ensuring synchronized operation.
- Test and Measurement Equipment: Found in oscilloscopes, logic analyzers, and other instruments requiring accurate timing across multiple channels.
- High-Performance Computing: Used in HPC systems for clock distribution to processors, memory, and other critical components.
Features
- Low Skew: Minimizes timing differences between the output clocks, ensuring synchronized operation.
- Eight LVCMOS/LVTTL Outputs: Provides eight output clocks, allowing for distribution to multiple components.
- Wide Frequency Range: Operates with input clock frequencies up to 200 MHz, offering flexibility in various applications.
- Low Jitter: Minimizes timing errors and improves system performance.
- Low Power Consumption: Reduces overall system power requirements.
- Small Package Size: Allows for efficient board layout and space savings.
Benefits
- Improved System Performance: Low skew and jitter enhance the overall performance of the system by ensuring precise timing.
- Simplified Clock Distribution: The 8-output buffer simplifies the clock distribution network.
- Reduced Timing Errors: Minimizing timing errors leads to more reliable system operation.
- Increased Design Flexibility: The wide frequency range provides flexibility in system design.
- Lower Power Consumption: Contributes to energy efficiency and reduces heat generation.
Additional Details
The ICS841608AKILF is typically available in a small surface-mount package (TSSOP). It is designed to operate over a wide temperature range, ensuring reliable performance in various environments. The device is easy to integrate into existing systems and can be controlled using standard logic signals. Its robust design and precise performance make it a reliable solution for clock distribution applications.