EN
  • EN
  • DE

DLP05LC-7

Part No DLP05LC-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 11VC SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DLP05LC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number DLP05LCDITR, DLP05LCDICT, DLP05LC7
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868821-DLP05LC-7
Ultra Librarian 3D Model Ultra Librarian DLP05LC-7 CAD Model

Description

Introducing the DLP05LC-7 Transient Voltage Suppressor from Diodes Incorporated

Diodes Incorporated presents the robust and reliable DLP05LC-7, a leading-edge transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and transients. This component is engineered to safeguard your circuits by clamping excessive transient voltages to a safe level before they can cause any damage to your electronic devices.

Key Features

  • Low Capacitance: The DLP05LC-7 offers an ultra-low capacitance of typically 3pF, making it an excellent choice for high-speed data line applications where signal integrity is paramount.
  • Peak Pulse Power: It provides a peak pulse power dissipation of 350 Watts at 8/20μs waveform, ensuring robust protection against high energy transients.
  • Low Leakage Current: The device is characterized by a low leakage current, enhancing the overall energy efficiency of the system it’s protecting.
  • Operating Temperature: With an operating temperature range of -55°C to +150°C, the DLP05LC-7 is suitable for use in a wide variety of environments and applications.
  • Package: It comes in an SOD-323 package, which is not only compact but also offers a low profile, making it ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The component is completely lead-free and RoHS compliant, ensuring it meets current environmental standards and regulations for electronic devices.

Applications

The DLP05LC-7 is versatile and can be used in a myriad of applications, including:

  • Portable Electronics
  • Power Supplies
  • Notebook Computers
  • Cell Phones
  • Other Sensitive Electronics

Whether you are designing consumer electronics, industrial systems, or communication devices, the DLP05LC-7 from Diodes Incorporated provides the protection your products need against transient voltage events. Its combination of low capacitance, high peak pulse power, and compact form factor makes it an excellent choice for designers looking to enhance the durability and reliability of their electronic systems.

Choose the DLP05LC-7 for its superior protection capabilities and ensure your products stand the test of time against electrical transients.

You May Also Be Interested in

Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
695+ $0.0832 $57.8240
1,695+ $0.0683 $115.7685
2,620+ $0.0662 $173.4440
3,615+ $0.0640 $231.3600
4,665+ $0.0619 $288.7635
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess