EN
  • EN
  • DE

ICS7150MLFT

Part No ICS7150MLFT
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988780-ICS7150MLFT
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS7150MLFT CAD Model

Description

The ICS7150MLFT is a high-performance clock synthesizer from Renesas Electronics America. It's designed to generate precise clock frequencies for various applications, ensuring stable and reliable timing signals within electronic systems.

Applications:

  • Networking Equipment: Used in routers, switches, and servers to generate clock signals for Ethernet and other communication interfaces.
  • Telecom Infrastructure: Employed in base stations, optical transport networks, and other telecommunications equipment to provide accurate timing for signal processing and data transmission.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs), motor drives, and other industrial control systems to synchronize operations and ensure precise timing.
  • Audio/Video Equipment: Utilized in audio interfaces, video encoders/decoders, and other multimedia devices to generate clock signals for digital signal processing and data conversion.
  • Test and Measurement Equipment: Found in oscilloscopes, signal generators, and other test instruments to provide precise and stable clock signals for accurate measurements.

Features:

  • Clock Synthesizer: Generates a wide range of clock frequencies from a reference input.
  • Low Jitter: Minimizes timing jitter, ensuring signal integrity and reducing errors.
  • Multiple Outputs: Provides multiple clock outputs with configurable frequencies and formats.
  • Programmable Frequency: Allows for precise frequency adjustment through software or hardware configuration.
  • Low Power Consumption: Designed for efficient power usage, reducing heat generation.

Benefits:

  • Improved System Performance: Precise clock signals enhance system stability and reduce timing errors.
  • Flexible Frequency Generation: Allows for the generation of a wide range of clock frequencies to meet diverse application requirements.
  • Reduced Signal Noise: Low jitter minimizes signal noise and improves signal integrity.
  • Simplified System Design: Integrated clock synthesizer simplifies system design and reduces component count.
  • Enhanced Reliability: Stable and accurate clock signals improve system reliability and prevent malfunctions.

Additional Details:

The ICS7150MLFT typically uses a phase-locked loop (PLL) to generate the desired clock frequencies. It is available in various package options, such as QFN (Quad Flat No-Lead) or TSSOP (Thin Shrink Small Outline Package). The exact frequency range, output formats, and control interface details can be found in the product datasheet.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess