EN
  • EN
  • DE

ICS525-01RI

Part No ICS525-01RI
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK USER CONFIGURE 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Clock Generator, Fanout Distribution IC 140MHz 1 28-SSOP (0.154", 3.90mm Width)
Manufacturer Renesas Electronics America
Series OSCaR™
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.154", 3.90mm Width)
Case / Package 28-QSOP
Family Name ICS525-01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 48
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920810-ICS525-01RI
Ultra Librarian 3D Model Ultra Librarian ICS525-01RI CAD Model

Description

The ICS525-01RI is a low-cost, low-jitter clock multiplier designed by Renesas Electronics America. It is specifically engineered to multiply a reference clock frequency, providing higher frequency outputs suitable for various digital systems. The device integrates a phase-locked loop (PLL) to achieve this frequency multiplication while maintaining excellent signal integrity.

Applications:

  • PC Motherboards
  • Graphics Cards
  • Set-Top Boxes
  • Networking Devices
  • Consumer Electronics

Features:

  • Low-jitter PLL design
  • Frequency multiplication
  • 3.3V operating voltage
  • Industrial temperature range
  • Small outline package (SOIC)
  • Input clock frequency range

Benefits:

  • Cost-effective clock generation
  • Improved system performance through low jitter
  • Simplified clock distribution
  • Reduced component count
  • Enhanced signal integrity

Additional Details:

The ICS525-01RI uses a highly integrated PLL to generate the desired output frequency from a lower-frequency reference clock. This eliminates the need for expensive high-frequency crystals, saving cost and board space. The device's low jitter performance ensures clean clock signals, improving the reliability and performance of the connected digital circuits. It features a single-ended output signal and supports a wide range of input clock frequencies. The compact SOIC package makes it easy to integrate into various system designs. Internal loop filter components are carefully selected to minimize jitter and maintain frequency stability across variations in temperature and supply voltage.

The device operates from a 3.3V power supply, making it compatible with modern digital logic families. Its industrial temperature range ensures reliable operation in demanding environments. The simple pinout and minimal external components required further simplify system design and reduce overall cost. By using this clock multiplier, designers can achieve the required clock frequencies while minimizing jitter and component count.

The ICS525-01RI is designed to meet stringent industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. It is also lead-free and RoHS compliant, adhering to environmental regulations. The device's robust design and high-performance characteristics make it a reliable choice for a variety of clock generation applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess