The HZU2.4BTRF-EQ is a Zener diode manufactured by Renesas Electronics. Zener diodes are designed to maintain a constant voltage across their terminals when the voltage applied exceeds their Zener voltage. This particular diode has a Zener voltage of 2.4V, making it suitable for voltage regulation and protection applications in low-voltage circuits.
Applications
- Voltage regulation in power supplies
- Overvoltage protection in sensitive electronic circuits
- Clipping and clamping circuits
- Voltage reference circuits
- Transient voltage suppression (TVS)
Features
- Zener Voltage: 2.4V
- Surface Mount Device (SMD) package for automated assembly
- Low reverse leakage current
- High surge current capability
- Lead-free and RoHS compliant
- Small form factor
Benefits
- Provides stable and precise voltage regulation.
- Protects circuits from damage due to overvoltage conditions.
- Simple and cost-effective solution for voltage regulation and protection.
- Easy to integrate into electronic designs due to its small size and SMD packaging.
- Enhances the reliability and longevity of electronic circuits.
The 'BTRF' portion of the part number likely refers to the specific package type and configuration, and the 'EQ' suffix probably indicates particular electrical characteristics or manufacturing variations. Consult the Renesas datasheet for the HZU2.4BTRF-EQ to obtain precise specifications, including the Zener test current, dynamic impedance, maximum power dissipation, reverse leakage current at a specified voltage, and operating temperature range. The datasheet will also provide details on the package dimensions and soldering recommendations. The surge current rating is a crucial parameter for overvoltage protection applications, so it's important to verify that it meets the requirements of the specific circuit being protected. The datasheet also provides the temperature coefficient of the Zener voltage.
Zener diodes are typically used in series with a current-limiting resistor to prevent excessive current flow through the diode and protect it from damage.