EN
  • EN
  • DE

HZK3BTR-S-E-Q

Part No HZK3BTR-S-E-Q
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825349-HZK3BTR-S-E-Q
Ultra Librarian 3D Model Ultra Librarian HZK3BTR-S-E-Q CAD Model

Description

The HZK3BTR-S-E-Q is a Zener diode manufactured by Renesas Electronics America. Zener diodes are specialized diodes designed to operate in the reverse breakdown region, providing a stable voltage reference. This particular diode is likely used for voltage regulation, overvoltage protection, and clipping applications in electronic circuits.

Applications:

  • Voltage regulation in power supplies.
  • Overvoltage protection in sensitive electronic circuits.
  • Clipping and clamping circuits to limit voltage levels.
  • Wave shaping.
  • Voltage shifting.

Features:

  • Zener Voltage (Vz): Specifies the reverse voltage at which the diode begins to conduct significantly.
  • Low Reverse Leakage Current: Minimizes current flow in the reverse direction below the Zener voltage.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Current Capability: Withstands transient voltage spikes without damage.
  • Excellent Clamping Capability: Provides precise voltage limiting.

Benefits:

  • Stable Voltage Reference: Provides a consistent voltage output for regulation purposes.
  • Protection Against Overvoltage: Prevents damage to downstream components from voltage spikes.
  • Precise Voltage Limiting: Accurately clips voltage signals at a predetermined level.
  • Compact Design: Enables integration into small electronic devices.
  • Reliable Performance: Ensures consistent operation over a wide range of temperatures and conditions.

Additional Details:

The Zener voltage (Vz) is a crucial parameter for this diode, as it determines the voltage at which the diode begins to regulate. The device's ability to handle surge currents ensures its robustness in applications where transient voltage spikes are common. The low reverse leakage current minimizes power losses and improves the overall efficiency of the circuit. The small package size makes it suitable for use in compact and portable electronic devices. The HZK3BTR-S-E-Q typically features a well-defined and sharp breakdown characteristic, providing precise voltage regulation. The temperature coefficient of the Zener voltage is also an important consideration, as it indicates how the Zener voltage changes with temperature. This parameter is usually specified in the datasheet. The diode's ability to clamp voltage levels accurately makes it valuable in signal processing and protection circuits. The specific package type and lead configuration are designed for easy soldering and mounting on printed circuit boards. The HZK3BTR-S-E-Q adheres to industry standards for reliability and performance, ensuring consistent operation in demanding applications.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess