EN
  • EN
  • DE

MCI1206J103KT-T

Part No MCI1206J103KT-T
Manufacturer AEM Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830542-MCI1206J103KT-T
Ultra Librarian 3D Model Ultra Librarian MCI1206J103KT-T CAD Model

Description

The AEM Inc. MCI1206J103KT-T is a multilayer ceramic inductor designed for a wide range of high-frequency applications. This inductor is part of AEM's MCI series, known for its compact size and excellent performance characteristics. Its construction ensures reliability and stability, making it suitable for demanding electronic circuits.

Applications

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • Bluetooth devices
  • GPS modules
  • High-frequency filters
  • Matching networks

Features

  • Multilayer ceramic construction
  • Compact 1206 package size (3.2mm x 1.6mm)
  • High self-resonant frequency
  • Excellent Q factor
  • Surface mount technology (SMT)
  • Operating temperature range: -55°C to +125°C
  • Inductance value: 10nH
  • Tolerance: ±10%

Benefits

  • Miniaturization: The small 1206 package allows for compact circuit designs, saving valuable board space.
  • High Performance: High Q factor and self-resonant frequency ensure optimal performance in high-frequency applications.
  • Reliability: The ceramic construction provides excellent stability and reliability in harsh environments.
  • Easy Assembly: SMT design enables automated assembly, reducing manufacturing costs.
  • Versatility: Suitable for a wide range of applications, including RF, wireless, and mobile devices.

The MCI1206J103KT-T inductor's technical specifications include an inductance value of 10nH with a tolerance of ±10%. It features a high self-resonant frequency, allowing it to operate effectively in high-frequency circuits. The inductor's construction consists of multiple layers of ceramic material, providing excellent electrical characteristics and mechanical strength. This component is designed for surface mount technology, making it easy to integrate into automated assembly processes. The operating temperature range is from -55°C to +125°C, ensuring stable performance in a wide range of environmental conditions. Its compact size and high-performance characteristics make it a preferred choice for designers seeking to minimize board space while maintaining high signal integrity.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess