EN
  • EN
  • DE

HZ5C2

Part No HZ5C2
Manufacturer Renesas Electronics America
Catalog Diodes - Zener - Single
Description Silicon Epitaxial Planar Zener Diode for Stabilized Power Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1182926-HZ5C2
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HZ5C2 CAD Model

Description

The HZ5C2 is a Zener diode manufactured by Renesas Electronics America. It is designed to provide a stable reference voltage in various electronic circuits. The Zener diode maintains a nearly constant voltage across it when reverse biased above its Zener voltage, making it ideal for voltage regulation, overvoltage protection, and voltage clamping applications.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage supply in electronic circuits.
  • Overvoltage Protection: Employed to protect sensitive components from voltage spikes and surges.
  • Voltage Clamping: Used to clamp voltage levels to a specific value, preventing damage to downstream circuitry.
  • Reference Voltage Source: Provides a stable reference voltage for analog-to-digital converters (ADCs) and other precision circuits.
  • Clipping Circuits: Utilized in clipping circuits to shape waveforms.

Features:

  • Stable Zener Voltage: Provides a consistent reference voltage over a wide range of operating conditions.
  • Low Reverse Leakage Current: Minimizes power dissipation in the reverse bias condition.
  • Small Package Size: Allows for compact and space-saving designs.
  • Tight Tolerance: Ensures accurate voltage regulation.
  • High Reliability: Designed for long-term reliability in various environments.

Benefits:

  • Stable Voltage Reference: Provides a reliable and accurate voltage reference for sensitive electronic circuits.
  • Protection Against Overvoltage: Prevents damage to downstream components from voltage spikes and surges.
  • Simplified Circuit Design: Simplifies the design of voltage regulation and overvoltage protection circuits.
  • Compact Design: The small package size enables compact and space-saving designs.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage regulation and protection applications.

Additional Details:

The HZ5C2 typically comes in a small surface-mount package such as SOD-323 or similar. Key specifications to consider when using this Zener diode include Zener voltage (VZ), Zener test current (IZT), reverse leakage current (IR), and power dissipation (PD). Refer to the manufacturer's datasheet for detailed specifications and application notes. The datasheet provides information on the diode's electrical characteristics, thermal properties, and recommended operating conditions. Proper heat sinking may be required in high-power applications.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess