EN
  • EN
  • DE

HZ18BP(E)

Part No HZ18BP(E)
Manufacturer Renesas Electronics America
Catalog Diodes - Zener - Single
Description Diode Zener Single 17.95V 6% 1W 2-Pin DO-41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Zener Voltage 17.95 V
Win Source Part Number 1063870-HZ18BP(E)
Categories Diodes - Zener - Single
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HZ18BP(E) CAD Model

Description

The HZ18BP(E) is a Zener diode manufactured by Renesas Electronics America. Zener diodes are designed to maintain a constant voltage across their terminals when the voltage applied exceeds the Zener voltage. This characteristic makes them suitable for voltage regulation, voltage reference, and surge protection applications.

Applications

  • Voltage Regulation: Used to maintain a stable voltage output in power supplies and other electronic circuits.
  • Voltage Reference: Provides a stable voltage reference for analog-to-digital converters (ADCs) and other precision circuits.
  • Surge Protection: Protects sensitive electronic components from voltage spikes and transients.
  • Clipping Circuits: Limits the voltage of a signal to a specific level.
  • Overvoltage Protection: Prevents damage to circuits from excessive voltage levels.

Features

  • Zener Voltage: 18V Zener voltage, as indicated by the '18' in the part number.
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is reverse-biased below the Zener voltage.
  • Sharp Breakdown Voltage: Provides a well-defined Zener voltage for accurate voltage regulation.
  • Small Package Size: Suitable for compact electronic designs.
  • High Surge Current Capability: Can withstand transient voltage spikes without damage.

Benefits

  • Stable Voltage Regulation: Provides a consistent voltage output, ensuring reliable circuit operation.
  • Precise Voltage Reference: Enables accurate voltage measurements and control.
  • Effective Surge Protection: Protects sensitive components from voltage transients.
  • Compact Design: Allows for integration into small electronic devices.
  • Enhanced Circuit Reliability: Prevents damage from overvoltage conditions.

Technical Specifications

Detailed technical specifications, including Zener voltage tolerance, reverse leakage current, power dissipation, and operating temperature range, can be found in the official Renesas Electronics America datasheet for the HZ18BP(E) Zener diode. The datasheet will also provide information on the diode's electrical characteristics and thermal properties.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess