EN
  • EN
  • DE

HD74LV2G08AUSE-E

Part No HD74LV2G08AUSE-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Lv/lv-a/lvx/h Series Dual 2-INPUT And Gate PDSO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function AND
RoHS Non-Compliant
Win Source Part Number 1062387-HD74LV2G08AUSE-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LV2G08AUSE-E CAD Model

Description

The HD74LV2G08AUSE-E is a dual 2-input AND gate from the LV (Low Voltage) family, manufactured by Renesas Electronics America. This device contains two independent 2-input AND gates, each performing the logical AND function. The LV family is designed for low-voltage operation, typically 3.3V, and offers high-speed performance with low power consumption.

Applications

  • Portable electronics: Used in battery-powered devices such as mobile phones and tablets.
  • Low-voltage logic circuits: Implemented in systems requiring low-voltage operation and low power consumption.
  • Data processing: Can be used for ANDing data in various data processing applications.
  • Control systems: Implemented in control logic for industrial and consumer applications.
  • Signal gating: Utilized in signal gating circuits for enabling or disabling signals.

Features

  • Dual 2-Input AND Gates: Contains two independent 2-input AND gates in a single package.
  • Low-Voltage Operation: Designed for low-voltage operation, typically 3.3V.
  • High-Speed Performance: Offers fast switching speeds.
  • Low Power Consumption: Requires minimal power compared to other logic families.
  • Wide Operating Voltage Range: Typically operates from 1.65V to 5.5V.

Benefits

  • Extended battery life: Low power consumption extends battery life in portable devices.
  • Improved system performance: High-speed performance allows for faster processing.
  • Simplified circuit design: Integrates two AND gates into a single chip, reducing component count.
  • Versatile application: Suitable for a wide range of low-voltage digital logic applications.
  • Compact solution: Small package size allows for use in space-constrained applications.

Additional Details

The HD74LV2G08AUSE-E is supplied in a 8-pin US8 (Ultra Small Outline Package). Each AND gate performs the logical AND function, where the output is high only if both inputs are high. The typical propagation delay is 4.1 ns at VCC=3.3V. The input voltage range is from 0V to VCC. The operating temperature range is typically -40°C to +85°C. The outputs can drive small loads and are designed for low-voltage applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess