EN
  • EN
  • DE

HD74LV04AFP-E

Part No HD74LV04AFP-E
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOP
RoHS Compliant
Win Source Part Number 1175281-HD74LV04AFP-E
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74LV04AFP-E CAD Model

Description

The HD74LV04AFP-E is a single-gate inverter from Renesas Electronics America, belonging to the LV (Low Voltage) logic family. This inverter is designed for low-voltage operation and features high-speed performance. It's typically used in applications that require signal inversion with minimal power consumption, such as signal conditioning, clock oscillators, and simple logic circuits.

Applications

  • Signal conditioning
  • Clock oscillators
  • Simple logic circuits
  • Level shifting
  • Low-power portable devices

Features

  • Low Voltage Operation: Operates from 1.65V to 5.5V.
  • High-Speed Performance: Low propagation delay.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Small Package: Available in space-saving packages.
  • CMOS Technology: Offers high noise immunity and low static power dissipation.

Benefits

  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Improved System Performance: High-speed operation enables faster processing and signal transmission.
  • Reduced Board Space: Small package size allows for compact circuit designs.
  • Increased Reliability: CMOS technology provides high noise immunity and stable operation.
  • Simplified Design: Easy to integrate into various electronic systems.

Additional Details

The HD74LV04AFP-E is typically available in a small outline package (SOP). It features a single inverter gate with one input and one output. The device's low voltage operation makes it suitable for modern electronic devices that operate at lower voltage levels to conserve power. The propagation delay is usually in the nanosecond range, ensuring quick signal inversion. The operating temperature range is typically -40°C to +85°C. The part is designed to be lead-free and RoHS compliant.

You May Also Be Interested in

TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Mingtek
Lowest to $1.3456
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Rochester Electronics
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess