EN
  • EN
  • DE

HD74HC137P

Part No HD74HC137P
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Description Latch/Decoder/Demultiplexer Single 3-to-8 16-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1221832-HD74HC137P
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC137P CAD Model

Description

The HD74HC137P is a 3-to-8 line decoder/demultiplexer manufactured by Renesas Electronics, belonging to the High-Speed CMOS (HC) logic family. This device decodes a 3-bit binary address and activates one of its eight output lines, making it suitable for memory addressing, data routing, and control signal generation.

Applications:

  • Memory addressing: Used in memory systems to select specific memory locations.
  • Data routing: Employed to route data from a single source to one of several destinations.
  • Control signal generation: Utilized to generate control signals for various system components.
  • Address decoding: Implemented in address decoding circuits for peripherals and other devices.

Features:

  • 3-to-8 line decoding: Decodes a 3-bit binary address into one of eight output lines.
  • Active-low outputs: The selected output line is driven low, while all other outputs are high.
  • Enable inputs: Features three enable inputs that must be active for the device to operate.
  • High-speed operation: Offers fast propagation delays for high-performance applications.
  • Wide operating voltage range: Operates from 2V to 6V, providing compatibility with various logic levels.

Benefits:

  • Simplified addressing: Simplifies memory addressing and data routing.
  • Reduced component count: Reduces the number of components required in a system.
  • Improved system performance: Contributes to overall system performance by providing fast and reliable decoding.

Additional Details:

The HD74HC137P typically operates with a supply voltage of 5V. The maximum propagation delay is around 15 ns. The device features TTL-compatible inputs and outputs. It comes in a DIP (Dual In-Line Package). Refer to the Renesas datasheet for complete electrical characteristics, timing diagrams, and application information.

You May Also Be Interested in

Mingtek
Lowest to $1.3456
Rochester Electronics
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Crouse-Hinds
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Fastrax
Lowest to $32.6415
General Cable/Carol Brand
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess