EN
  • EN
  • DE

HD74HC132FPELE

Part No HD74HC132FPELE
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function NAND
RoHS Compliant
Win Source Part Number 1006256-HD74HC132FPELE
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC132FPELE CAD Model

Description

The HD74HC132FPELE is a high-speed CMOS quad 2-input Schmitt trigger NAND gate from Renesas Electronics America. The 'FP' likely indicates a surface-mount package, such as an SOP (Small Outline Package), while 'ELE' may denote a specific reel size or packaging option. These devices use silicon gate CMOS technology for high-speed operation, comparable to bipolar Schottky TTL devices, while maintaining the low power consumption characteristic of CMOS circuits. The Schmitt trigger inputs provide hysteresis, improving noise immunity and signal conditioning.

Applications

  • Noise suppression
  • Wave shaping
  • Logic circuits
  • Digital electronics projects
  • Industrial control systems

Features

  • High Speed Operation: Offers reduced propagation delay times compared to standard CMOS logic.
  • Low Power Consumption: Suitable for battery-powered applications and energy-efficient systems.
  • Wide Operating Voltage Range: Operates reliably over a range of voltages, typically 2V to 6V.
  • High Noise Immunity: Schmitt trigger inputs provide hysteresis, reducing the effects of noise.
  • TTL Compatibility: Input logic thresholds are compatible with TTL voltage levels.
  • Quad 2-Input NAND Gate: Contains four independent 2-input NAND gates in a single package.
  • Surface Mount Package: Designed for automated assembly and compact PCB layouts.

Benefits

  • Improved Noise Performance: Schmitt trigger inputs provide enhanced noise immunity, improving reliability in noisy environments.
  • Accurate Signal Conditioning: Schmitt trigger inputs can be used to clean up noisy or slowly changing signals.
  • Enhanced System Performance: High-speed operation leads to faster processing and system responsiveness.
  • Reduced Power Consumption: Minimizes energy usage, extending battery life and reducing heat.
  • Simplified Circuit Design: TTL compatibility simplifies interfacing with other logic families.

Additional Details

The HD74HC132FPELE is part of the 74HC series of logic gates. Each of the four Schmitt trigger NAND gates performs the logical NAND operation with hysteresis on its two inputs. Hysteresis means that the input voltage required to switch the output high is different from the voltage required to switch it low, providing a noise margin. Consult the device datasheet for detailed electrical characteristics, including hysteresis voltage, switching speeds, and power dissipation figures.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess