EN
  • EN
  • DE

HD74HC02RPEL-E-Q

Part No HD74HC02RPEL-E-Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description 4-ch, 2-input, 2-V to 6-V low power NOR gates with Schmitt-Trigger inputs 14-SOIC -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062285-HD74HC02RPEL-E-Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC02RPEL-E-Q CAD Model

Description

The HD74HC02RPEL-E-Q is a high-speed CMOS quad 2-input NOR gate from Renesas Electronics America. This device leverages advanced silicon gate CMOS technology to deliver performance comparable to bipolar Schottky TTL logic, while maintaining the significant power savings characteristic of CMOS integrated circuits. The 'RPEL' indicates a surface mount package (likely SOP or SOIC), making it suitable for automated assembly and high-density PCB designs. The Q suffix suggests automotive grade, tested for high reliability applications.

Applications

  • Automotive control systems
  • Industrial automation
  • Logic circuits
  • Digital electronics projects
  • Microcontroller peripherals

Features

  • High-Speed Operation: Provides propagation delay times comparable to Schottky TTL.
  • Low Power Consumption: Minimizes energy usage, extending battery life and reducing heat dissipation.
  • Wide Operating Voltage Range: Operates reliably over a broad voltage range, typically 2V to 6V.
  • High Noise Immunity: Ensures stable operation in noisy electrical environments.
  • Automotive Grade: Qualified for demanding automotive applications with stringent reliability requirements.
  • Quad 2-Input NOR Gate: Contains four independent 2-input NOR gates in a single package.
  • Surface Mount Package: Designed for automated assembly and compact PCB layouts.

Benefits

  • Improved System Performance: High-speed operation enhances overall system responsiveness and processing speed.
  • Reduced Power Consumption: Minimizes energy waste, improving efficiency and reducing thermal stress.
  • Enhanced Reliability: Automotive grade qualification ensures dependable performance in harsh conditions.
  • Simplified Circuit Design: Compatible with other logic families, simplifying system integration.
  • Compact Design: Surface mount package allows for miniaturization of electronic devices.

Additional Details

The HD74HC02RPEL-E-Q is part of the 74HC family of logic gates known for their high-speed CMOS characteristics. Each of the four NOR gates within the package performs a logical NOR operation on its two inputs. The output is high only when both inputs are low; otherwise, the output is low. This part's automotive grade qualification makes it suitable for safety-critical applications. Consult the datasheet for detailed electrical characteristics, including switching speeds, noise margins, and power dissipation figures.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess