EN
  • EN
  • DE

HD64F2367VTE33V

Part No HD64F2367VTE33V
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description MCU 16-bit CISC 384KB Flash 3.3V 120-Pin TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 33 MHz
Lead Free Yes
RoHS Compliant
Win Source Part Number 1062214-HD64F2367VTE33V
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD64F2367VTE33V CAD Model

Description

The HD64F2367VTE33V is a microcontroller manufactured by Renesas Electronics America. It belongs to a family of microcontrollers designed for embedded applications requiring a balance of processing power, memory, and peripheral functions. While specific details are scarce, microcontrollers in this family generally incorporate a CPU core, memory (RAM and Flash), and various I/O peripherals.

Applications

  • Automotive Control Systems: Engine management, transmission control, and body electronics.
  • Industrial Automation: Programmable logic controllers (PLCs), motor control, and sensor interfaces.
  • Consumer Electronics: White goods, home appliances, and personal electronics.
  • Medical Devices: Patient monitoring systems and diagnostic equipment.
  • Networking Equipment: Routers, switches, and network interfaces.

Features

  • High-Performance CPU Core: Enables efficient execution of embedded software.
  • Integrated Flash Memory: Allows for on-chip storage of program code and data.
  • RAM: Provides working memory for program execution.
  • Timers and Counters: Used for precise timing and control functions.
  • Serial Communication Interfaces: UART, SPI, and I2C for communicating with other devices.
  • Analog-to-Digital Converter (ADC): Converts analog signals to digital values for sensor input.
  • Digital-to-Analog Converter (DAC): Converts digital values to analog signals for control output.
  • Interrupt Controller: Manages interrupt requests from peripherals and external sources.
  • Power Management Features: Low-power modes to reduce energy consumption.
  • Debug Interface: Facilitates debugging and testing of embedded software.

Benefits

  • Improved System Performance: High-performance CPU enables faster execution of tasks.
  • Reduced System Cost: Integration of peripherals on-chip reduces the need for external components.
  • Lower Power Consumption: Power management features extend battery life in portable applications.
  • Simplified System Design: Integrated peripherals simplify hardware and software development.
  • Enhanced System Reliability: Robust design and manufacturing processes ensure reliable operation.

Additional Details

The HD64F2367VTE33V likely operates at a voltage of 3.3V. The package type, VTE, indicates a specific surface-mount package. The operating temperature range is typically industrial grade, suitable for harsh environments. Consult the Renesas documentation for precise specifications regarding clock speed, memory size, pinout, and other parameters.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.0401 $84.0401
2+ $68.9558 $137.9116
3+ $66.8006 $200.4018
4+ $64.6465 $258.5860
5+ $62.4913 $312.4565
7+ $56.0267 $392.1869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess