EN
  • EN
  • DE

HD6417706F133V

Part No HD6417706F133V
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Frequency 133(MHz)
On-Chip DAC 2-chx8-bit
Interface Type H-UDI/SCIF
Mounting Surface Mount
Program Memory Size Not Required(kB)
Operating Temp Range -20C to 75C
Package Type LQFP
Pin Count 176
Program Memory Type ROMless
Number of Timers - General Purpose 3
Operating Temperature (Max) 75C
Operating Temperature (Min) -20C
Device Core Size 32(b)
Operating Temperature Classification Commercial
Cpu Family SuperH
On-Chip ADC 4-chx10-bit
Instruction Set Architecture RISC
Programmable No
Rad Hardened No
Operating Supply Voltage (Typ) 1.9(V)
Operating Supply Voltage (Min) 1.75(V)
Operating Supply Voltage (Max) 2.05(V)
Win Source Part Number 067955-HD6417706F133V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD6417706F133V CAD Model

Description

The Renesas Electronics America HD6417706F133V is a 32-bit SuperH microprocessor with a clock frequency of 133 MHz. It comes in a LQFP package with 176 pins and is suitable for commercial use with an operating temperature range of -20C to 75C.

  • Clock Frequency: 133 MHz
  • Package: LQFP, 176 pins
  • Operating Temperature: -20C to 75C
  • Interface: H-UDI/SCIF
  • DAC: 2-chx8-bit on-chip
  • ADC: 4-chx10-bit on-chip
  • Program Memory: ROMless
  • Timers: 3
  • Programmable: No
  • Core Size: 32(b)
  • Supply and Demand Status: Limited

You May Also Be Interested in

M-Tek
Need more? Email Us
Omron
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
M-Tek
Lowest to $0.1576
Hynix Semiconductor
Lowest to $5.4782
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Lowest to $26.1941
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.7175 $242.7175
2+ $217.6089 $435.2178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess