EN
  • EN
  • DE

HD6417327BPZ120V

Part No HD6417327BPZ120V
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824694-HD6417327BPZ120V
Ultra Librarian 3D Model Ultra Librarian HD6417327BPZ120V CAD Model

Description

The HD6417327BPZ120V is a high-performance 32-bit RISC microcontroller from Renesas Electronics, belonging to the H8S/2327 Series. This microcontroller is designed for embedded control applications demanding significant processing power and a rich set of peripherals.

Applications:

  • Automotive control systems: Engine management, transmission control, and body electronics.
  • Industrial automation: Programmable logic controllers (PLCs), motor control, and robotics.
  • Consumer electronics: High-end audio equipment, digital cameras, and home appliances.
  • Medical devices: Portable medical instruments, patient monitoring systems, and diagnostic equipment.
  • Communication equipment: Network routers, switches, and wireless communication devices.

Features:

  • CPU Core: H8S/2000 CPU core delivering high-speed instruction execution.
  • Operating Frequency: 120 MHz operating frequency for real-time performance.
  • On-Chip Memory: Includes Flash memory and RAM for program and data storage.
  • Timers: Multiple timers, including general-purpose timers and PWM timers, for precise timing control.
  • Serial Communication: Supports SCI, SPI, and I2C interfaces for versatile communication options.
  • A/D Converter: Built-in analog-to-digital converter (ADC) for analog signal acquisition.
  • DMA Controller: Direct Memory Access (DMA) controller for high-speed data transfer between peripherals and memory.
  • Interrupt Controller: Sophisticated interrupt controller for efficient handling of interrupts.
  • I/O Ports: General-purpose I/O ports for interfacing with external devices.

Benefits:

  • High Performance: Enables complex control algorithms and data processing.
  • Integrated Peripherals: Reduces external component count, saving board space and cost.
  • Real-Time Operation: Facilitates precise control and timing in real-time applications.
  • Flexible Communication: Supports various communication protocols for seamless connectivity.
  • Low Power Consumption: Optimizes power efficiency for battery-powered applications.
  • Robust Design: Ensures reliable operation in harsh environments.

Additional Details:

The HD6417327BPZ120V microcontroller features a range of power-saving modes to minimize energy consumption. It is typically packaged in a QFP (Quad Flat Package). Detailed electrical characteristics, timing diagrams, and pinout information are available in the Renesas datasheet for this specific part number. This microcontroller is designed to operate over an industrial temperature range.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess