The Renesas HAT2256R-EL is a P-channel Power MOSFET designed for switching and power amplification applications. It is part of Renesas's family of power semiconductor devices.
Applications
- DC-DC Converters
- Power Management Systems
- Motor Control Circuits
- Load Switching
- High-Side Switching
Features
- P-Channel MOSFET
- Low On-Resistance (RDS(on))
- High-Speed Switching
- Logic Level Drive
- Surface Mount Package
- Lead-Free Construction
Benefits
- High Efficiency due to low RDS(on)
- Reduced Switching Losses
- Simplified Gate Drive Circuitry
- Direct Logic Level Interface
- Compact Design for space-constrained applications
- Environmentally Friendly
Technical Specifications
The HAT2256R-EL typically features a low on-resistance (RDS(on)) ranging from 20 to 40 mOhms at a gate-source voltage (VGS) of -4.5V. It has a drain-source voltage (VDS) rating of -30V. The continuous drain current (ID) is around -7A to -10A. It features fast switching speeds and a low gate charge (Qg). It is typically available in a small surface mount package such as SOP-8 or similar. Specific RDS(on) values, voltage ratings, and thermal resistance information are available in the official Renesas datasheet.