EN
  • EN
  • DE

HAT2169N-EL

Part No HAT2169N-EL
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Date Code: 0636+; RoHS Compliant: Yes;
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985187-HAT2169N-EL
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HAT2169N-EL CAD Model

Description

The HAT2169N-EL is an N-Channel Power MOSFET produced by Renesas Electronics America. It is designed for high-efficiency power switching applications. This MOSFET features a low on-resistance and fast switching speeds, making it suitable for various DC-DC converters and power switching circuits. The HAT2169N-EL is available in a surface-mount package, allowing for high-density board designs and use in compact electronic devices.

Applications

  • DC-DC Converters
  • Power Switching Circuits
  • Motor Control
  • Load Switching

Features

  • N-Channel MOSFET
  • Low On-Resistance (Rds(on))
  • Fast Switching Speed
  • Surface Mount Package
  • RoHS Compliant

Benefits

  • High Efficiency: Low on-resistance reduces power loss, increasing overall efficiency in power conversion applications.
  • Compact Design: The surface mount package allows for space-saving PCB designs, important for portable and compact devices.
  • Reliable Performance: Renesas MOSFETs provide consistent performance and are known for their reliability under varying conditions.
  • Reduced Heat Generation: Lower power losses result in less heat generation, simplifying thermal management requirements.

Additional Details

The HAT2169N-EL operates with a specified gate-source voltage (Vgs) and drain-source voltage (Vds). The maximum drain current (Id) is a critical parameter for determining its applicability to different load conditions. The thermal resistance of the device is also a factor to consider for higher-power applications. Consult the Renesas datasheet for detailed electrical characteristics, thermal performance data, and package dimensions to ensure appropriate design and operation.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hewlett Packard
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7480 $63.2280
25+ $4.7163 $117.9075
38+ $4.5689 $173.6182
53+ $4.4215 $234.3395
68+ $4.2741 $290.6388
91+ $3.8320 $348.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess