EN
  • EN
  • DE

HA179L09U

Part No HA179L09U
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description 3 Terminal Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061709-HA179L09U
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA179L09U CAD Model

Description

The HA179L09U is a three-terminal positive voltage regulator manufactured by Renesas Electronics America. It is designed to provide a stable and regulated 9V output voltage for various electronic circuits. This regulator is part of a series known for its compact size, ease of use, and reliable performance.

Applications

  • Battery chargers
  • Power supplies for small electronic devices
  • Regulation for sensors and instrumentation
  • Control circuits
  • General-purpose voltage regulation

Features

  • Fixed 9V output voltage: Provides a stable and precise regulated output.
  • Internal short-circuit current limiting: Protects the regulator from damage due to short circuits.
  • Internal thermal overload protection: Shuts down the regulator to prevent overheating.
  • Small package size: Allows for easy integration into compact electronic devices.
  • Three-terminal configuration: Simplifies circuit design and reduces the number of external components.
  • Wide operating temperature range: Suitable for use in various environments.

Benefits

  • Stable and reliable voltage regulation: Ensures consistent performance of connected devices.
  • Simplified circuit design: Reduces the time and effort required for design and implementation.
  • Protection against overcurrent and overheating: Enhances the reliability and lifespan of the regulator.
  • Compact size: Enables integration into small electronic devices.
  • Cost-effective solution: Provides a reliable regulated voltage at a reasonable price.

Additional Details

The HA179L09U regulator requires minimal external components for operation, typically just input and output capacitors for stability. It is designed to be robust and tolerant of variations in input voltage and load current. The internal thermal overload protection feature activates when the junction temperature exceeds a safe level, preventing damage to the regulator. The short-circuit current limiting feature restricts the output current to a safe level, protecting the regulator and connected circuitry. The regulator is available in a variety of through-hole and surface-mount packages to suit different application requirements. The HA179L09U is designed for general purpose use.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hewlett Packard
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess