The HA17904FPK-E is a quad operational amplifier from Renesas Electronics. It is designed for a wide range of applications, offering stable performance and low power consumption.
Applications
- Audio Amplifiers: Used in preamplifiers and audio processing circuits.
- Signal Conditioning: Employed in instrumentation circuits to amplify and filter signals.
- Active Filters: Implemented in filter circuits to shape frequency responses.
- Voltage Followers: Used as buffer amplifiers to isolate circuits.
Features
- Quad Operational Amplifier: Contains four independent operational amplifiers in a single package.
- Low Power Consumption: Designed for energy-efficient operation.
- Wide Supply Voltage Range: Supports a broad range of operating voltages.
- High Input Impedance: Minimizes loading effects on input signals.
- Low Input Bias Current: Reduces errors due to input currents.
Benefits
- Versatile Applications: Suitable for a wide range of analog circuit designs.
- Energy Efficient: Low power consumption extends battery life in portable devices.
- Flexible Operation: Wide supply voltage range allows for use in various systems.
- Accurate Signal Processing: High input impedance and low input bias current ensure accurate signal amplification.
- Compact Design: Four amplifiers in one package saves board space.
Additional Details
The HA17904FPK-E offers a good balance between performance and power consumption. It is designed to operate over a wide temperature range, making it suitable for various environments. The device features internal compensation, simplifying circuit design and ensuring stable operation. The high open-loop gain and low input offset voltage contribute to accurate signal amplification. The HA17904FPK-E is a versatile and reliable operational amplifier for a variety of analog applications.