EN
  • EN
  • DE

HA17555PSE

Part No HA17555PSE
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Standard Timer Single 8-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
RoHS Compliant
Win Source Part Number 1061697-HA17555PSE
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA17555PSE CAD Model

Description

The Renesas Electronics America HA17555PSE is a highly versatile and reliable operational amplifier (op-amp) IC. This component is designed for a wide range of analog signal processing applications, offering excellent performance and stability.

Applications

  • Audio Amplification: Used in audio amplifiers for preamplification and signal conditioning.
  • Instrumentation Amplifiers: Employed in instrumentation amplifiers for precise measurement and amplification of small signals.
  • Active Filters: Integrated into active filters for signal shaping and noise reduction.
  • Voltage Regulators: Used in voltage regulators for providing stable and accurate voltage outputs.
  • Signal Processing: Applied in various signal processing circuits for amplification, filtering, and conditioning.

Features

  • High Gain: Provides high open-loop gain for accurate amplification.
  • Low Input Offset Voltage: Minimizes errors in signal amplification.
  • Wide Bandwidth: Offers a broad bandwidth for handling a wide range of signal frequencies.
  • Low Noise: Ensures minimal noise contribution to the amplified signal.
  • Stable Performance: Provides stable operation over a wide range of temperatures and supply voltages.

Benefits

  • Accurate Signal Amplification: High gain and low offset voltage ensure precise amplification of signals.
  • Improved Signal Quality: Low noise and wide bandwidth enhance signal clarity and fidelity.
  • Reliable Performance: Stable operation ensures consistent performance under varying conditions.
  • Versatile Application: Suitable for a wide range of analog signal processing applications.
  • Simplified Design: Easy to integrate into various circuit designs.

Additional Details

The HA17555PSE is designed with advanced circuit technology to optimize performance and stability. It includes features such as input overvoltage protection and output short-circuit protection. The device is also designed to operate over a wide temperature range, ensuring reliable performance in harsh environments. Its robust design and comprehensive protection features make it a dependable choice for demanding analog signal processing applications.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess