EN
  • EN
  • DE

HA17555-E

Part No HA17555-E
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824611-HA17555-E
Ultra Librarian 3D Model Ultra Librarian HA17555-E CAD Model

Description

The HA17555-E is a general-purpose operational amplifier manufactured by Renesas Electronics America. It's designed for a wide range of analog applications requiring stable amplification and signal conditioning. This IC is known for its versatility and reliability in various electronic circuits.

Applications

  • Signal Amplification: Used in circuits requiring amplification of weak signals.
  • Active Filters: Employed in filter designs for audio processing and control systems.
  • Voltage Followers: Used as buffer amplifiers to isolate circuits.
  • Oscillators: Can be configured in oscillator circuits for signal generation.
  • Instrumentation Amplifiers: Used as a building block in instrumentation amplifiers for precise measurement applications.

Features

  • Wide Operating Voltage Range: Suitable for applications with varying power supply voltages.
  • Low Input Bias Current: Minimizes errors due to input current.
  • High Open-Loop Gain: Provides substantial amplification.
  • Short-Circuit Protection: Protects the IC from damage due to short circuits.
  • Internal Phase Compensation: Ensures stable operation over a wide range of frequencies.

Benefits

  • Versatile Application: Can be used in a wide array of circuits, reducing the need for specialized components.
  • Stable Performance: Provides consistent and reliable amplification.
  • Simplified Design: Internal phase compensation simplifies circuit design and reduces the need for external components.
  • Increased Reliability: Short-circuit protection enhances system reliability.
  • Cost-Effective: Offers a balance of performance and cost.

Additional Details

The HA17555-E typically comes in a standard DIP or SOIC package. Its electrical characteristics include a typical input bias current in the nA range and a high open-loop voltage gain, often exceeding 100dB. The slew rate and bandwidth are suitable for many audio and low-frequency applications. Consult the Renesas datasheet for detailed specifications and application notes to ensure proper usage and optimal performance.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1890 $60.5910
45+ $2.6172 $117.7740
69+ $2.5352 $174.9288
95+ $2.4532 $233.0540
122+ $2.3724 $289.4328
163+ $2.1264 $346.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess